EN
  • EN
  • DE

LTC2601CDD-1#TRPBF

Part No LTC2601CDD-1#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SGL R-R VOUT 10DFN / DAC 1-CH 16-bit 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±13, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 782726-LTC2601CDD-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2601
Introduction Date May 24, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2601CDD-1#TRPBF CAD Model

Description

LTC2601CDD-1#TRPBF: 16-Bit Rail-to-Rail DAC from Linear Technology

The LTC2601CDD-1#TRPBF is a high-precision, 16-bit Digital-to-Analog Converter (DAC) designed by Linear Technology to offer excellent accuracy and stability for demanding applications. Encased in a compact DFN package, this component is well-suited for space-constrained applications while providing a feature-rich solution for precise analog signal generation.

Key Features:

  • High Resolution: 16-bit resolution ensures fine-grain control over the analog output, making it ideal for applications requiring precise signal modulation.
  • Rail-to-Rail Output: The DAC provides a rail-to-rail output swing, which maximizes the dynamic range and is compatible with a wide variety of reference voltages.
  • Single Supply Operation: The device operates from a single 2.5V to 5.5V supply, simplifying power supply design and accommodating various system architectures.
  • Low Power Consumption: With its power-efficient design, the LTC2601CDD-1#TRPBF is suitable for battery-powered devices and energy-sensitive applications.
  • Integrated Reference: The DAC includes an integrated precision reference, reducing the need for external components and simplifying the design process.
  • Software-Selectable Shutdown: Featuring a software-selectable shutdown mode, the device significantly reduces power consumption when not in active use.

Applications:

The LTC2601CDD-1#TRPBF is versatile and can be used in various applications, including:

  • Automated Test Equipment (ATE)
  • Precision Instrumentation
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Medical Equipment

Quality and Reliability:

Linear Technology commits to high-quality standards, and the LTC2601CDD-1#TRPBF is no exception. It is designed for robust performance in industrial environments and is available in a tape and reel package (denoted by the TRPBF suffix) for ease of manufacturing and assembly in high-volume production.

In summary, the LTC2601CDD-1#TRPBF DAC from Linear Technology is a versatile, high-precision component suitable for a wide range of applications requiring accurate analog output. Its integrated features and compact design make it an excellent choice for designers looking to optimize performance while maintaining efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6932 $51.1708
46+ $2.2098 $101.6508
71+ $2.1408 $151.9968
97+ $2.0717 $200.9549
125+ $2.0027 $250.3375
168+ $1.7955 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess