EN
  • EN
  • DE

LTC2600IGN#TRPBF

Part No LTC2600IGN#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC OCTAL R-R 16BIT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 8
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±12, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SSOP
Win Source Part Number 121430-LTC2600IGN#TRPBF
Family Name LTC2600
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Automation & Process Control, Industrial, Sensing & Instrumentation, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LTC2600IGN#TRPBF CAD Model

Description

Linear Technology's LTC2600IGN#TRPBF Octal 16-Bit DAC

The LTC2600IGN#TRPBF is a high-performance, octal 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision and ease of integration for a wide range of applications. This particular model comes in a compact 16-lead SSOP package and is characterized by its robust feature set that includes a full 16-bit resolution without missing codes, low noise, and excellent linearity.

At the heart of the LTC2600 is its SoftSpan™ technology which allows the output voltage to span different ranges: 0V to 5V, 0V to 10V, ±5V, and ±10V. This flexibility enables the LTC2600 to be used in a variety of applications without the need for external components to shift or scale the output range.

One of the key advantages of the LTC2600IGN#TRPBF is its integrated precision reference. The reference voltage has a low temperature coefficient, ensuring stable performance over a wide temperature range. This makes the LTC2600 particularly suitable for high-precision industrial applications where temperature variations can be a concern.

The device also features a parallel interface for fast data transfer, making it ideal for real-time control systems. Each of the eight DACs can be individually programmed, or updated simultaneously via the synchronous update pin, allowing for precise control of multiple outputs in a synchronized fashion.

For enhanced system reliability, the LTC2600IGN#TRPBF includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place. This feature is crucial in safety-critical applications where an inadvertent output spike can cause significant system issues.

Linear Technology's LTC2600IGN#TRPBF is a versatile and reliable component for applications ranging from process control and automation to data acquisition systems and medical equipment. Its combination of high precision, ease of use, and flexible output ranges make it an excellent choice for designers looking to improve the performance and accuracy of their systems.

Overall, the LTC2600IGN#TRPBF represents a blend of advanced technology and practical features, embodying Linear Technology's commitment to high-quality, high-performance integrated circuits.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0086 $90.0086
2+ $73.8532 $147.7064
3+ $71.5453 $214.6359
4+ $69.2374 $276.9496
5+ $66.9295 $334.6475
6+ $60.0057 $360.0342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,434 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess