EN
  • EN
  • DE

LTC2480IDD#TRPBF

Part No LTC2480IDD#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 7.5
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features Temperature Sensor
Temperature Range - Operating -40°C to 85°C
Case / Package 10-DFN (3x3)
Win Source Part Number 128103-LTC2480IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2480IDD#TRPBF CAD Model

Description

LTC2480IDD#TRPBF - High Precision Delta-Sigma ADC with Easy Drive Input Current Cancellation

The LTC2480IDD#TRPBF is a cutting-edge 24-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to offer exceptional precision and ease of use in a wide range of applications. This innovative product combines a delta-sigma ADC with patented Easy Drive technology, which significantly reduces the input current, making it easier to drive the ADC inputs without the need for external buffer amplifiers.

Key Features:

  • High Resolution: With its 24-bit resolution, the LTC2480 provides high-precision data conversion, making it suitable for demanding applications that require accurate measurement, such as instrumentation, industrial control systems, and medical devices.
  • Easy Drive Technology: The Easy Drive feature cancels out the input current, allowing the ADC to be driven directly by high impedance sensors without the need for external buffers. This simplifies the design and reduces system cost and complexity.
  • No Latency Delta-Sigma™: This technology ensures that the LTC2480 delivers a no-latency output, which is critical for real-time control applications. There is no delay in the conversion process, allowing for immediate and accurate feedback.
  • Multiple Speed/Resolution Options: Users can select between a 50Hz or 60Hz rejection mode, optimizing the ADC for the noise frequency typically found in industrial power lines. This flexibility ensures clean and reliable data acquisition in electrically noisy environments.
  • Internal Oscillator: The inclusion of an internal oscillator eliminates the need for external timing components, further reducing the bill of materials and simplifying the design.
  • Small Package Size: The LTC2480 is available in a small 10-lead DFN package (4mm x 3mm), which is ideal for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range from -40°C to 85°C, ensuring reliable performance in a variety of environments.

Applications:

The LTC2480IDD#TRPBF is versatile enough to be used in a range of applications, such as:

  • Portable Instrumentation
  • Medical Devices
  • Industrial Process Control
  • Temperature Measurement
  • Weight Measurement
  • Data Acquisition Systems

Overall, the LTC2480IDD#TRPBF from Linear Technology represents a state-of-the-art solution for designers looking for a high-precision ADC that is both easy to use and capable of operating in challenging environments.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess