EN
  • EN
  • DE

LTC2472CDD#PBF

Part No LTC2472CDD#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SPI 833SPS 12-DFN / 1-Channel Dual ADC Delta-Sigma 833sps 16-bit Serial 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 833
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 782685-LTC2472CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2472
Introduction Date November 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2472CDD#PBF CAD Model

Description

Linear Technology's LTC2472CDD#PBF - A High-Precision ADC

The LTC2472CDD#PBF is an advanced 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer high accuracy and ease of use for a wide range of applications. This ADC features a 2-wire, I2C-compatible serial interface which enables seamless integration with most microcontrollers and digital systems.

One of the standout features of the LTC2472CDD#PBF is its Delta-Sigma architecture, which ensures excellent noise rejection and provides a stable and reliable digital output. The converter operates in a single-ended mode and has an impressive conversion rate of 250 samples per second, balancing speed with precision to meet the needs of both fast and slow signal applications.

The LTC2472CDD#PBF boasts an internal oscillator, eliminating the need for external components and simplifying the design process for engineers. The device also features an automatic sleep mode, which significantly reduces power consumption when the ADC is not converting, making it an ideal choice for battery-powered and energy-conscious applications.

This ADC operates over a wide supply voltage range of 2.7V to 5.5V, providing flexibility in various system designs. The LTC2472CDD#PBF is available in a compact 10-lead DFN package, which is highly beneficial for space-constrained applications.

Linear Technology ensures that the LTC2472CDD#PBF maintains high performance across a broad temperature range, operating effectively from -40°C to +125°C. This makes the ADC suitable for industrial, automotive, and other environments where temperature variations are common.

In summary, the LTC2472CDD#PBF from Linear Technology is a versatile, high-precision ADC that provides reliable performance for a diverse array of applications. Its integration-friendly interface, low power consumption, and robust design make it an excellent choice for designers seeking a high-quality ADC solution.

Key Features:

  • 16-bit resolution
  • Delta-Sigma architecture
  • 250 samples per second
  • I2C-compatible serial interface
  • Internal oscillator
  • Automatic sleep mode for power saving
  • Wide supply voltage range (2.7V to 5.5V)
  • Compact 10-lead DFN package
  • Wide operating temperature range (-40°C to +125°C)

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7154 $51.4620
75+ $1.4075 $105.5625
115+ $1.3635 $156.8025
155+ $1.3195 $204.5225
200+ $1.2756 $255.1200
265+ $1.1436 $303.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess