EN
  • EN
  • DE

LTC2451ITS8#TRMPBF

Part No LTC2451ITS8#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIG TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 60
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-8
Win Source Part Number 1061696-LTC2451ITS8#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2451ITS8#TRMPBF CAD Model

Description

Product Overview: LTC2451ITS8#TRMPBF

The LTC2451ITS8#TRMPBF is a highly precise and compact 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide accurate digital representation of analog signals in a wide range of applications. This component is part of the LTC2451 series, which is known for its ease of use and low power consumption, making it an ideal choice for battery-powered systems and portable devices.

Key Features

  • Resolution: The LTC2451ITS8#TRMPBF boasts a 16-bit resolution, ensuring fine detail in the digital output for applications that require high accuracy.
  • Interface: It features an I²C serial interface, allowing for simple integration into most microcontroller-based systems with minimal wiring.
  • No External Reference: An internal oscillator eliminates the need for an external frequency reference, simplifying the design and reducing the bill of materials.
  • Single Supply Operation: The device operates from a single 2.7V to 5.5V power supply, accommodating a range of power environments.
  • Auto Shutdown: With its automatic shutdown feature, the LTC2451ITS8#TRMPBF reduces power consumption when not converting, which is critical for extending battery life in portable applications.

Applications

The LTC2451ITS8#TRMPBF is versatile and can be used in various applications such as:

  • Portable Instrumentation
  • Battery Monitoring
  • Temperature Measurement
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Devices

Package and Reliability

This ADC comes in a tiny TSOT-23 package, which is highly suited for space-constrained applications. The part number ending with "TRMPBF" indicates that the device is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes. Additionally, the "PBF" suffix denotes a lead-free finish, reflecting Linear Technology's commitment to environmental compliance.

In summary, the LTC2451ITS8#TRMPBF from Linear Technology is a high-precision ADC that combines performance, ease of use, and power efficiency in a small footprint, making it an excellent choice for a wide range of precision analog-to-digital conversion applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2974 $50.3792
20+ $5.1671 $103.3420
30+ $5.0056 $150.1680
42+ $4.8441 $203.4522
54+ $4.6827 $252.8658
72+ $4.1983 $302.2776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,685 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess