EN
  • EN
  • DE

LTC2444IUHF#TRPBF

Part No LTC2444IUHF#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT HI SPEED 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 8k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 38-QFN (5x7)
Win Source Part Number 127992-LTC2444IUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2444IUHF#TRPBF CAD Model

Description

The LTC2444IUHF#TRPBF is a high-end, ultra-precision 24-bit Analog-to-Digital Converter (ADC) component designed and manufactured by Linear Technology. This device is specifically engineered for applications requiring high accuracy and low noise performance. It is an ideal choice for industrial, medical, and scientific instrumentation where precise signal conversion is critical.

Key Features:

  • High Resolution: The LTC2444 offers a 24-bit resolution, allowing it to detect and measure minute signal variations with high accuracy.
  • Oversampling ADC: With an oversampling ratio programmable up to 8192, the LTC2444 provides exceptional noise reduction, enhancing the signal quality of the measurements.
  • Multiple Speed/Resolution Configurations: Users can select between various speed and resolution configurations to optimize the ADC for different applications and requirements.
  • No Latency Delta-Sigma™: The LTC2444 features Linear Technology's proprietary No Latency Delta-Sigma architecture, which ensures that there is no latency in the digital output, even after a change in the speed/resolution configuration.
  • Flexible Input Range: The input range is highly flexible, supporting ±VREF differential inputs, enabling the device to handle a wide range of signal levels.
  • Easy-to-Use SPI Interface: The ADC communicates with microcontrollers or digital systems through a simple SPI interface, ensuring straightforward integration into system designs.

Applications:

  • Industrial Process Control
  • High Precision Data Acquisition Systems
  • Medical Instrumentation
  • Temperature Sensing and Control
  • Scientific Research Equipment

The LTC2444IUHF#TRPBF is packaged in a compact, 38-lead QFN package, which is suitable for space-constrained applications. It is also available in a tape and reel package (TRPBF suffix), which is optimized for automated manufacturing processes. With its robust design and high precision capabilities, the LTC2444 is a reliable choice for enhancing the accuracy and fidelity of electronic measurements in demanding environments.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess