EN
  • EN
  • DE

LTC2442CG#PBF

Part No LTC2442CG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 4CH 36-SSOP / 4-Channel Single ADC Delta-Sigma 8ksps 24-bit Serial 36-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 24
Sampling Rate 8k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 782667-LTC2442CG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2442
Introduction Date November 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2442CG#PBF CAD Model

Description

LTC2442CG#PBF - High Precision ADC from Linear Technology

The LTC2442CG#PBF is a high-end, ultra-high precision Analog-to-Digital Converter (ADC) from Linear Technology, which is now part of Analog Devices. This component is designed to provide exceptional accuracy and resolution for complex industrial applications where precise data conversion is critical. It is a perfect fit for instrumentation, industrial control systems, and medical devices that require the highest level of data integrity.

Key Features:

  • 24-Bit Resolution: The LTC2442CG#PBF offers a remarkable 24-bit output, ensuring that even the smallest signal variations are captured with high fidelity.
  • Oversampling ADC: With its oversampling feature, this ADC provides enhanced noise reduction, which is crucial for applications that operate in electrically noisy environments.
  • Multiple Speed/Resolution Options: Users can select from various speed and resolution configurations, allowing for a flexible trade-off between conversion speed and resolution.
  • No Latency Delta-Sigma™: The LTC2442CG#PBF uses Linear Technology's proprietary No Latency Delta-Sigma architecture, which eliminates conversion cycle latency found in traditional delta-sigma converters, thus providing immediate, accurate data without delay.
  • Flexible Power Supply: This ADC operates on a single 5V power supply, simplifying power management in a wide range of applications.
  • Easy Interface: With a simple SPI-compatible serial interface, this ADC can be easily integrated into existing digital systems, providing a seamless upgrade path for enhancing system precision.

Applications:

The LTC2442CG#PBF is versatile and can be employed in a variety of applications, including:

  • High Precision Data Acquisition
  • Industrial Process Control
  • Temperature Measurement Systems
  • Medical Monitoring Equipment
  • Scientific Instrumentation

With its robust design and high precision capabilities, the LTC2442CG#PBF stands out as a top-tier component for any system requiring reliable and accurate analog-to-digital conversion. Its advanced features and flexibility make it a go-to choice for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0090 $56.0180
5+ $22.9818 $114.9090
7+ $22.2636 $155.8452
10+ $21.5454 $215.4540
13+ $20.8272 $270.7536
17+ $18.6727 $317.4359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess