EN
  • EN
  • DE

LTC2412IGN#PBF

Part No LTC2412IGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 2CH DIFF-IN 24BIT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 24
Sampling Rate 7.5
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SSOP
Win Source Part Number 1061652-LTC2412IGN#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2412IGN#PBF CAD Model

Description

LTC2412IGN#PBF - 24-Bit No Latency ΔΣ ADC from Linear Technology

The LTC2412IGN#PBF is a highly precise 24-bit No Latency Delta-Sigma (ΔΣ) Analog-to-Digital Converter (ADC) brought to you by Linear Technology, a leader in high-performance analog integrated circuits. This ADC is distinguished by its exceptional accuracy and ease of use, making it an ideal choice for a wide range of applications that require precise measurement, such as industrial monitoring, medical equipment, and scientific instrumentation.

One of the most notable features of the LTC2412IGN#PBF is its No Latency ΔΣ architecture. Unlike traditional ΔΣ converters, which can introduce conversion delays, the LTC2412 offers no pipeline delay, ensuring that data is converted in real-time. This is particularly beneficial in control loop applications where timely data processing is critical.

The device operates with a single-ended or differential input range of ±2.5V and boasts an impressive 24-bit resolution, providing a high degree of precision in measurement. The LTC2412IGN#PBF also includes an integrated oscillator, eliminating the need for external components and simplifying the design process.

With its wide input range and high resolution, the LTC2412IGN#PBF can accurately measure small signal changes. It features a simple 3-wire SPI-compatible serial interface, making it easy to interface with microcontrollers and digital systems. The converter also incorporates a proprietary input sampling scheme that reduces the size of the external input sampling capacitor required, which helps in reducing overall system size and cost.

The LTC2412IGN#PBF operates over an industrial temperature range of -40°C to +85°C and is housed in a 16-pin narrow SSOP package. Its compact form factor and robust design make it suitable for space-constrained applications while ensuring reliable performance under varying environmental conditions.

In summary, the LTC2412IGN#PBF from Linear Technology is a high-performance, no-latency 24-bit ΔΣ ADC that offers a blend of precision, ease of integration, and real-time operation, making it a versatile choice for designers looking to enhance the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6034 $52.8102
7+ $14.4439 $101.1073
11+ $13.9925 $153.9175
15+ $13.5411 $203.1165
20+ $13.0898 $261.7960
26+ $11.7356 $305.1256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,548 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess