EN
  • EN
  • DE

LTC2394LX18PBF

Part No LTC2394LX18PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072136-LTC2394LX18PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2394LX18PBF CAD Model

Description

LTC2394LX18PBF: High-Precision ADC from Linear Technology

The LTC2394LX18PBF is a high-performance, 18-bit analog-to-digital converter (ADC) designed by Linear Technology, a brand of Analog Devices, for applications requiring the highest level of precision and accuracy. This component is a part of a family of no latency ΔΣ ADCs which offers a perfect blend of speed and resolution, making it an ideal choice for a wide range of industrial, automotive, and communication systems.

Key Features

  • Resolution: The LTC2394LX18PBF boasts an impressive 18-bit resolution, providing a high degree of detail in the analog signal conversion process.
  • Sampling Rate: This ADC features a fast sampling rate, ensuring that it can keep up with the demands of high-speed signal processing.
  • No Latency: One of the standout features of this ADC is its no latency ΔΣ architecture, which means that it can deliver conversion results without delay, an essential requirement for real-time applications.
  • Precision: The device is known for its excellent DC accuracy and low noise performance, which is critical for precision measurement applications.
  • Power Efficiency: Designed with power-sensitive applications in mind, the LTC2394LX18PBF is optimized for low power consumption, making it suitable for battery-powered devices.
  • Interface: It includes an easy-to-use SPI-compatible serial interface that simplifies the integration process into various microcontroller-based systems.

Applications

The LTC2394LX18PBF is versatile and can be used in various applications where precision data conversion is paramount. These include:

  • Medical instrumentation
  • High-end data acquisition systems
  • Automotive systems
  • Industrial control and automation
  • Seismic data acquisition
  • Communications systems

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LTC2394LX18PBF is no exception. It is designed to meet stringent requirements, ensuring stable and reliable performance even in the most demanding conditions. Whether for industrial or commercial applications, the LTC2394LX18PBF from Linear Technology is a top-tier choice for any designer looking to incorporate precise analog-to-digital conversion capabilities into their system.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess