EN
  • EN
  • DE

STRY6473

Part No STRY6473
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348171-STRY6473
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRY6473 CAD Model

Description

The STRY6473 is a quasi-resonant flyback converter IC manufactured by Sanken Electric. It is designed for power supply applications requiring high efficiency and low noise. This IC integrates a power MOSFET and control circuitry, simplifying the design of compact and efficient power supplies.

Applications:

  • Power supplies for consumer electronics
  • Adapters for laptops and other portable devices
  • Auxiliary power supplies in industrial equipment
  • Standby power supplies
  • LED lighting power supplies

Features:

  • Integrated Power MOSFET: Simplifies design and reduces component count.
  • Quasi-Resonant Operation: Achieves high efficiency by minimizing switching losses.
  • Frequency Reduction Function: Improves efficiency at light loads.
  • Built-in Protection Functions: Overcurrent protection (OCP), Overvoltage protection (OVP), Overload Protection (OLP), and Thermal Shutdown (TSD) enhance system reliability.
  • Low Startup Current: Reduces power consumption during startup.
  • Soft-Start Function: Minimizes stress on components during startup.
  • Compact Package: Allows for smaller power supply designs.

Benefits:

  • High Efficiency: Reduces energy consumption and heat generation.
  • Compact Design: Enables smaller and lighter power supplies.
  • Simplified Design: Reduces component count and design effort.
  • Enhanced Reliability: Built-in protection functions ensure robust operation.
  • Low EMI Noise: Quasi-resonant operation minimizes electromagnetic interference.

Additional Details:

The STRY6473 operates in quasi-resonant mode, which means that the MOSFET is switched on when the voltage across it is at a minimum, thereby reducing switching losses and improving efficiency. The IC incorporates various protection features to ensure safe and reliable operation under various fault conditions. It is available in a compact package, making it suitable for space-constrained applications. The precise MOSFET voltage and current ratings, switching frequency, and other detailed specifications should be verified from the official Sanken datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess