EN
  • EN
  • DE

LTC2393CUK-16#PBF

Part No LTC2393CUK-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SER/PAR 1M 48-QFN / 1-Channel Single ADC SAR 1Msps 16-bit Parallel/Serial Automotive 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782633-LTC2393CUK-16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2393
Introduction Date December 14, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2393CUK-16#PBF CAD Model

Description

LTC2393CUK-16#PBF - A High-Performance ADC from Linear Technology

The LTC2393CUK-16#PBF is a premium 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. This precision ADC offers a unique combination of features that make it an excellent choice for high-fidelity and high-speed data acquisition systems.

Key Features

  • High Resolution: With its 16-bit resolution, the LTC2393CUK-16#PBF ensures detailed and accurate digital representations of analog signals, making it ideal for precision measurement applications.
  • Speed: The device boasts a fast conversion rate of up to 250ksps (kilo-samples per second), which allows for real-time data processing in demanding applications.
  • No Latency: The LTC2393CUK-16#PBF features no pipeline delay, which is critical for control loop applications where immediate data processing is required.
  • Wide Input Range: This ADC supports a wide input range, accommodating various signal types without the need for additional signal conditioning.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LTC2393CUK-16#PBF maintains high performance while minimizing power usage.
  • Flexible Interface: It offers an SPI-compatible serial interface, which makes it easy to connect with most microcontrollers and digital systems.

Applications

The LTC2393CUK-16#PBF is versatile and can be used in a wide array of applications, including:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Industrial Process Control
  • Instrumentation
  • Automated Test Equipment

Package and Reliability

Encased in a compact QFN-20 package, the LTC2393CUK-16#PBF is designed for space-constrained applications while offering robust performance. It operates over the industrial temperature range, ensuring reliability in varying environmental conditions.

The LTC2393CUK-16#PBF by Linear Technology stands out as a high-precision ADC that combines speed, accuracy, and low power consumption, making it an excellent choice for engineers and designers looking to enhance their data acquisition systems.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5314 $73.5942
5+ $20.1283 $100.6415
8+ $19.4993 $155.9944
11+ $18.8703 $207.5733
14+ $18.2413 $255.3782
19+ $16.3543 $310.7317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess