EN
  • EN
  • DE

NLX1G97CMX1TCG

Part No NLX1G97CMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE CONFIG MULTIFUNC 6-ULLGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-ULLGA (1x1)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr onsemi
Series MiniGate™
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-XFLGA
Supplier Device Package 6-ULLGA (1x1)
Base Product Number NLX1G97
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NLX1G97CMX1TCG,ONSONSNLX1G97CMX1TCG
Standard Package 3,000
Win Source Part Number 1142095-NLX1G97CMX1TCG
Ultra Librarian 3D Model Ultra Librarian NLX1G97CMX1TCG CAD Model

Description

The ON Semiconductor NLX1G97CMX1TCG is a versatile, high-performance configurable multi-function gate designed to address a wide range of applications. This advanced logic device is part of ON Semiconductor's broad portfolio of components that are known for their reliability and innovation.

Key Features

  • Configurable: The NLX1G97CMX1TCG can be configured as multiple digital logic functions including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This allows for flexibility and adaptability in various circuit designs.
  • Low Power Consumption: With a design focused on power efficiency, this device operates with a very low quiescent current, making it ideal for battery-powered and power-sensitive applications.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages from 1.65V to 5.5V, accommodating various logic level requirements and ensuring compatibility with both low-voltage and standard logic devices.
  • High-Speed Operation: The NLX1G97CMX1TCG offers high-speed performance, which is crucial for applications requiring fast signal processing and minimal propagation delays.
  • Compact Packaging: Housed in a compact, space-saving package, this device is suitable for high-density circuit boards where space is at a premium.

Applications

The ON Semiconductor NLX1G97CMX1TCG is a highly adaptable component that can be used in a variety of applications. Its ability to be configured for multiple logic functions makes it an excellent choice for:

  • Complex logic circuits
  • Signal processing
  • Control systems
  • Power management systems
  • Portable and battery-powered devices
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NLX1G97CMX1TCG is manufactured with this commitment in mind, ensuring that it performs consistently across a range of environmental conditions and throughout its intended lifespan.

For designers and engineers looking for a flexible, high-performance logic solution, the ON Semiconductor NLX1G97CMX1TCG offers an excellent blend of configurability, efficiency, and speed, all packed into a small footprint ideal for modern electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess