EN
  • EN
  • DE

LTC2391ILX-16#PBF

Part No LTC2391ILX-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16B SER/PAR 250K 48LQFP / 1-Channel Single ADC SAR 250ksps 16-bit Parallel/Serial 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 125°C
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 782631-LTC2391ILX-16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2391
Introduction Date February 05, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2391ILX-16#PBF CAD Model

Description

The LTC2391ILX-16#PBF is a high-performance 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, now part of Analog Devices. This component is designed to deliver precision and speed for a wide range of data acquisition applications, where reliable and accurate digital representation of analog signals is critical.

Key Features

  • Resolution: 16-bit resolution provides high precision measurements, enabling the capture of very fine detail from the analog input signal.
  • Sampling Rate: With a fast sampling rate of up to 250 kilosamples per second (ksps), the LTC2391ILX-16#PBF is well-suited for high-speed applications that require quick data acquisition without sacrificing accuracy.
  • No Latency: The device features no pipeline delay, also known as no latency operation, which ensures that the digital output data is always synchronous with the input signal, providing real-time conversion.
  • Low Noise: The ADC boasts an impressive low noise performance, which is essential for applications that require precision and where signal integrity is paramount.
  • Easy Interface: It has a simple serial interface that can be easily connected to microcontrollers, DSPs, or FPGAs, making it a versatile choice for a variety of digital systems.
  • Power Efficiency: The device operates with a single 5V supply, minimizing power consumption and making it ideal for power-sensitive applications.

Applications

The LTC2391ILX-16#PBF is suitable for a range of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Industrial Process Control
  • Instrumentation
  • Automated Test Equipment

Package and Quality

The LTC2391ILX-16#PBF is available in a compact, 36-lead SSOP package, which is designed to occupy minimal space on a printed circuit board. The product adheres to high-quality standards, ensuring reliability and performance consistency for demanding industrial environments.

Conclusion

With its combination of high precision, speed, and ease of integration, the LTC2391ILX-16#PBF from Linear Technology is an excellent choice for designers looking to enhance the performance of their data acquisition systems. Its robust feature set ensures that it can meet the stringent requirements of a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess