EN
  • EN
  • DE

LTC2376CDE-20#PBF

Part No LTC2376CDE-20#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT 250KSPS 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 20
Sampling Rate 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.375 V to 2.625 V
Digital Supply Voltage 2.375 V to 2.625 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-DFN (4x3)
Win Source Part Number 1061598-LTC2376CDE-20#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2376CDE-20#PBF CAD Model

Description

The LTC2376CDE-20#PBF is a high-performance 20-bit, 1Msps analog-to-digital converter (ADC) from Linear Technology, designed for precision measurement applications. This ADC features a successive approximation register (SAR) architecture that provides a fast sample rate without compromising accuracy or power efficiency. It is particularly well-suited for high-resolution sensor interfacing, medical equipment, instrumentation, and automated test equipment.

Key Features

  • High Resolution: The 20-bit resolution ensures detailed and precise digital representation of the analog input signal.
  • Fast Sample Rate: With a 1Msps conversion rate, the LTC2376CDE-20#PBF can handle high-speed signals and rapidly changing input conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC operates with a low power draw, making it ideal for portable and remote sensing applications.
  • No Latency: The zero-latency operation ensures reliable and consistent data acquisition, crucial for real-time applications.
  • Flexible Supply Voltage: It operates with a single 2.5V to 5.25V supply, providing design flexibility for different system power requirements.
  • Differential Input: The differential input configuration enhances noise immunity and allows for the accurate measurement of small signal amplitudes in the presence of common-mode noise.

Package and Interface

The LTC2376CDE-20#PBF comes in a compact, 16-lead DFN (4mm × 5mm) package, which is suitable for space-constrained applications. Its digital interface is SPI-compatible, offering easy integration with most microcontrollers and digital systems.

Performance and Reliability

Linear Technology is known for its commitment to quality, and the LTC2376CDE-20#PBF is no exception. It delivers excellent performance with a signal-to-noise ratio (SNR) that ensures clean and accurate signal conversion, and a total harmonic distortion (THD) that maintains the integrity of the original signal. Its robust design and manufacturing process ensure high reliability for critical applications.

Applications

  • High-resolution data acquisition systems
  • Medical imaging and diagnostics
  • Instrumentation and control systems
  • Automated test equipment
  • Industrial process control

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess