EN
  • EN
  • DE

LTC2310ITS814TRPBF

Part No LTC2310ITS814TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072122-LTC2310ITS814TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2310ITS814TRPBF CAD Model

Description

LTC2310ITS8-14#TRPBF - A High-Precision SAR ADC from Linear Technology

The LTC2310ITS8-14#TRPBF is a state-of-the-art, 14-bit, 1Msps, serial sampling Analog-to-Digital Converter (ADC) from Linear Technology, designed to offer high performance in compact applications. This ADC is part of Linear Technology's family of high-speed SAR ADCs, which are renowned for their speed, accuracy, and ease of use. The LTC2310ITS8-14#TRPBF is specifically engineered to meet the rigorous demands of advanced digital data acquisition systems where space is at a premium and power efficiency is crucial.

At the core of the LTC2310ITS8-14#TRPBF lies a successive approximation register (SAR) architecture that provides a fast sampling rate without compromising on precision. This ADC features a wide input range and an SPI-compatible serial interface, making it versatile for a variety of applications including medical imaging, industrial process control, and high-speed data logging.

Key Features:

  • Resolution: 14-bit resolution ensures fine detail in captured signals, providing high fidelity representation of the original analog input.
  • Sampling Rate: With a 1Msps conversion rate, this ADC is capable of handling high-speed signals, making it ideal for dynamic systems that require quick response times.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains excellent performance while minimizing power draw, thereby extending battery life in portable devices.
  • No Latency: The zero-latency operation of the LTC2310ITS8-14#TRPBF guarantees reliable and immediate data acquisition, which is critical for closed-loop control systems and real-time analysis.
  • Small Form Factor: Housed in a compact TSOT-23 package, this ADC saves valuable board space without compromising on performance.
  • SPI Interface: The device's SPI-compatible serial interface ensures straightforward integration with most microcontrollers and digital systems.

The LTC2310ITS8-14#TRPBF is also designed with ease of use in mind. It includes a shutdown mode that reduces the power consumption when not in active conversion, making it an excellent choice for battery-operated devices. Furthermore, its wide input range and flexible power supply options allow for seamless integration into a multitude of circuit designs.

Overall, the LTC2310ITS8-14#TRPBF from Linear Technology is an excellent choice for designers looking for a high-speed, high-precision ADC that occupies minimal space and conserves power. Whether used in portable devices or complex industrial systems, this ADC delivers the performance and reliability expected from a leader in analog technology.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess