EN
  • EN
  • DE

LTC2301IMS#PBF

Part No LTC2301IMS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT I2C 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 14k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package 12-MSOP
Win Source Part Number 1061529-LTC2301IMS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2301IMS#PBF CAD Model

Description

The LTC2301IMS#PBF is a high-performance, single-channel, 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) brought to you by Linear Technology, a leader in high-performance analog integrated circuits. Designed with precision and power efficiency in mind, this ADC is ideal for a wide range of applications, including portable or battery-powered devices, medical instruments, industrial control systems, and data acquisition systems.

Key Features

  • Resolution: 12-bit accuracy provides detailed and precise digital representation of the analog input signal.
  • Sampling Rate: With a sampling rate of up to 1 Msps (Mega samples per second), the LTC2301IMS#PBF can handle high-speed signal conversion, making it suitable for dynamic signal analysis.
  • Low Power Consumption: This device is designed for power-sensitive applications, featuring a typical power consumption of only 1.3mW at the full 1Msps rate.
  • Single Supply Operation: It operates from a single 5V supply, simplifying power supply design.
  • Flexible Input Range: The input range includes unipolar modes (0V to Vref) and pseudo-differential inputs, providing versatility in interfacing with various sensors and signal sources.
  • No Latency: The zero-latency operation of the LTC2301IMS#PBF ensures reliable and immediate data conversion, which is crucial for closed-loop control systems and real-time applications.
  • Small Package: Housed in a compact 10-lead MSOP package, it is an excellent choice for space-constrained applications.
  • Industrial Temperature Range: With an operating temperature range of -40°C to 85°C, this ADC can reliably perform in harsh environmental conditions.

Applications

The LTC2301IMS#PBF's robust feature set makes it suitable for a variety of applications, including:

  • Portable Equipment
  • Medical Instruments
  • Industrial Process Control
  • Data Acquisition Systems
  • Automotive Systems

Whether you're designing a sophisticated medical device or a rugged industrial control system, the LTC2301IMS#PBF offers a compelling blend of precision, speed, and power efficiency that can meet the demands of your application.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7132 $54.8528
9+ $11.2519 $101.2671
14+ $10.9003 $152.6042
19+ $10.5487 $200.4253
25+ $10.1970 $254.9250
33+ $9.1422 $301.6926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess