EN
  • EN
  • DE
  • IT

LTC2301CMS#PBF

Part No LTC2301CMS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12-BIT 1CHN 12-MSOP / 1-Channel Single ADC SAR 14ksps 12-bit Serial Automotive 12-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 14k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Win Source Part Number 782560-LTC2301CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2301
Introduction Date August 26, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2301CMS#PBF CAD Model

Description

LTC2301CMS#PBF - 12-Bit, 1-Channel, Single-Ended Input, SAR ADC from Linear Technology

The LTC2301CMS#PBF is a high-performance, 12-bit, single-channel analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of applications. This ADC utilizes a successive approximation register (SAR) architecture, which ensures fast data acquisition with a sample rate of up to 1Msps (mega samples per second).

Encased in a compact 10-lead MSOP package, the LTC2301CMS#PBF is optimized for single-ended inputs, making it an excellent choice for simple data acquisition systems, handheld devices, and other applications where space is at a premium and minimal external circuitry is desired. Its single-ended input design simplifies the signal acquisition process, reducing the need for complex input buffering or matching networks.

Key features of the LTC2301CMS#PBF include a wide input range of 0V to Vref, with Vref ranging up to 5.5V. This flexibility allows designers to tailor the dynamic range of the ADC to suit their specific application requirements. Additionally, the device offers a low power consumption profile, with typical power dissipation of just 1.3mW at the full 1Msps rate, which drops to 35μW in nap mode, making it suitable for battery-powered and energy-sensitive applications.

The LTC2301CMS#PBF also offers a SPI/MICROWIRE-compatible serial interface, allowing for easy integration into existing digital systems. This interface, combined with the ADC's no latency feature, ensures that data is available immediately after conversion, making the LTC2301CMS#PBF ideal for real-time data acquisition systems.

Linear Technology's attention to design and manufacturing quality ensures that the LTC2301CMS#PBF provides excellent performance characteristics, including a signal-to-noise ratio (SNR) that maintains the integrity of the acquired signal and a total harmonic distortion (THD) that minimizes signal distortion.

In summary, the LTC2301CMS#PBF from Linear Technology is a versatile and efficient 12-bit SAR ADC with a single-ended input channel, offering a compelling solution for designers seeking a balance between performance, power efficiency, and ease of use in their data acquisition and signal processing applications.

You May Also Be Interested in

Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.2582
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219
Texas Instruments
16-BIT, 1-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, REFERENCE | IC ADC 16BIT SAR 48VQFN
Need more? Email Us
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $10.5011
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0497 $55.2485
12+ $9.0665 $108.7980
18+ $8.7831 $158.0958
24+ $8.4998 $203.9952
31+ $8.2165 $254.7115
41+ $7.3665 $302.0265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess