EN
  • EN
  • DE

LTC2292IUP#PBF

Part No LTC2292IUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 40MSPS 64QFN / 2-Channel Dual ADC Pipelined 40Msps 12-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 40M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782543-LTC2292IUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2292
Introduction Date December 06, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2292IUP#PBF CAD Model

Description

LTC2292IUP#PBF - Dual 12-Bit, 40Msps ADC

The LTC2292IUP#PBF is a state-of-the-art dual 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver high-performance conversion at a sampling rate of up to 40Msps. This ADC features two channels that allow simultaneous sampling, making it an ideal choice for a variety of demanding applications such as communications systems, medical imaging, and industrial instrumentation.

Key Features

  • High-Speed Performance: With a sampling rate of 40Msps, the LTC2292IUP#PBF is capable of handling high-speed signals with precision, ensuring accurate digital representation of the analog inputs.
  • Dual 12-Bit Resolution: The 12-bit resolution on both channels provides a fine level of detail in the conversion process, allowing for greater dynamic range and sensitivity in signal processing.
  • Simultaneous Sampling: The dual channels can sample inputs concurrently, which is essential for maintaining phase coherence in complex signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2292IUP#PBF minimizes power usage, which is critical for portable and battery-powered applications.
  • Flexible Input Range: The device supports a variety of input ranges, offering versatility to work with different signal amplitudes.
  • Shutdown and Nap Modes: To further conserve power, the ADC includes shutdown and nap modes that reduce power consumption when the device is not in active use.
  • Small Footprint: The LTC2292IUP#PBF comes in a compact QFN package, making it suitable for space-constrained applications.

Applications

The LTC2292IUP#PBF is designed to be used in a broad array of applications, including:

  • Telecommunications (e.g., base stations, software-defined radios)
  • Medical Imaging Systems (e.g., ultrasound, CT scanners)
  • Industrial Instrumentation and Control Systems
  • Data Acquisition Systems
  • Digital Oscilloscopes
  • Aerospace and Defense Electronics

With its robust feature set and high-speed capabilities, the LTC2292IUP#PBF ADC is a powerful component for engineers and designers seeking to enhance the performance and efficiency of their digital conversion systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2488 $72.2488
2+ $69.9910 $139.9820
3+ $67.7332 $203.1996
4+ $65.4755 $261.9020
6+ $58.7021 $352.2126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess