EN
  • EN
  • DE

LTC2285IUP#TRPBF

Part No LTC2285IUP#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 14BIT 125MSPS 64QFN / 2-Channel Dual ADC Pipelined 125Msps 14-bit Parallel 64-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 125M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.85 V ~ 3.4 V
Voltage - Supply, Digital 2.85 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782526-LTC2285IUP#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2285
Introduction Date July 05, 2006
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2285IUP#TRPBF CAD Model

Description

The LTC2285IUP#TRPBF is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of applications. With a sampling rate of up to 125Msps (Mega samples per second), this ADC is well-suited for demanding signal processing tasks where accurate digital representation of analog signals is critical.

Key Features

  • Resolution: Dual 14-bit resolution provides high precision for nuanced signal conversion, allowing for detailed representation of the input signal.
  • High Speed: With a sampling rate of 125Msps, the LTC2285IUP#TRPBF is capable of converting high-frequency signals without losing fidelity, making it ideal for high-speed data acquisition systems.
  • Low Power Consumption: This ADC is designed to operate efficiently, with a power consumption that is optimized for battery-powered and power-sensitive applications.
  • Flexible Input Range: The input range is adjustable, catering to a variety of signal amplitudes. This flexibility ensures compatibility with different sensor outputs and signal conditions.
  • Differential Inputs: Differential input capability enhances noise immunity, which is essential in electrically noisy environments or when dealing with small signal amplitudes.
  • No Missing Codes: Guaranteed performance with no missing codes over temperature ensures reliable and consistent ADC operation.

Applications

The LTC2285IUP#TRPBF is versatile and can be used in multiple applications, including:

  • Telecommunications: High-speed data acquisition in communication systems.
  • Medical Imaging: Precise data conversion for imaging equipment such as MRI and CT scanners.
  • Instrumentation: Measurement and testing equipment requiring accurate signal reproduction.
  • Industrial Automation: Process control systems where precision and speed are necessary.
  • Defense and Aerospace: Systems that require robust and precise data conversion under extreme conditions.

With its robust feature set and high-speed capabilities, the LTC2285IUP#TRPBF ADC from Linear Technology is a reliable choice for engineers and designers looking to enhance the performance and precision of their digital data acquisition systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess