EN
  • EN
  • DE

LTC2272IUJ#TRPBF

Part No LTC2272IUJ#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 65MSPS 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface JESD204
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.135 V to 3.465 V
Digital Supply Voltage 3.135 V to 3.465 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 40-QFN (6x6)
Win Source Part Number 96588-LTC2272IUJ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2272IUJ#TRPBF CAD Model

Description

Product Overview: LTC2272IUJ#TRPBF

The LTC2272IUJ#TRPBF is a high-performance, 16-bit, 105Msps analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This precision ADC is designed for applications that demand the highest level of accuracy and speed, making it an ideal choice for advanced communication systems, medical imaging, and professional instrumentation.

Key Features

  • High Resolution: The 16-bit resolution of this ADC ensures that it can convert analog signals with a high level of detail, capturing even the most subtle variations in the input signal.
  • Fast Sampling Rate: With a sampling rate of up to 105Msps (mega samples per second), the LTC2272IUJ#TRPBF is capable of processing rapidly changing signals, making it suitable for high-speed data acquisition systems.
  • Low Noise Performance: This ADC features a signal-to-noise ratio (SNR) that ensures clean, accurate conversions, minimizing the impact of electrical noise on measurement results.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC2272IUJ#TRPBF is designed to operate efficiently, with a power consumption that is conducive to portable and battery-powered applications.
  • Flexible Interface: The device includes a user-friendly SPI-compatible serial interface that simplifies the integration process with a variety of microprocessors and digital systems.
  • Compact Package: Housed in a space-saving 40-pin QFN package, this ADC is optimized for space-constrained applications without compromising on performance.

Applications

The LTC2272IUJ#TRPBF is versatile and can be used in a wide range of applications, including:

  • Wireless and Wired Broadband Communication
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment
  • Professional Instrumentation and Measurement Devices
  • Digital Oscilloscopes
  • High-Speed Data Acquisition Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC2272IUJ#TRPBF meets the highest standards for reliability and performance. The product is available in a tape and reel package (denoted by the #TRPBF suffix), which is ideal for automated manufacturing processes, ensuring a streamlined production flow and reducing handling issues.

Overall, the LTC2272IUJ#TRPBF is a top-tier ADC solution that offers the precision and speed required by today's advanced electronic systems, backed by the trusted reputation of Linear Technology in the field of high-performance analog ICs.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess