EN
  • EN
  • DE

LTC2263CUJ-14

Part No LTC2263CUJ-14
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Resolution 14
Sampling Rate (Per Second) 25M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208369-LTC2263CUJ-14
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2263CUJ-14 CAD Model

Description

Linear Technology LTC2263CUJ-14 Overview

The LTC2263CUJ-14 is a high-performance, low-power, 14-bit, 125Msps analog-to-digital converter (ADC) from Linear Technology, designed to bring together an exceptional combination of speed, resolution, and low noise performance in a compact package. This product is an ideal choice for a wide range of applications, including wireless communications, medical imaging, radar systems, and instrumentation that require high-speed data acquisition with precise accuracy.

Key Features

  • High Resolution: The LTC2263CUJ-14 provides 14-bit resolution, which allows for fine detail in the analog signal to be captured, making it suitable for high-precision applications.
  • High Sampling Rate: With a sampling rate of 125Msps (Mega samples per second), this ADC can process fast-changing signals, ensuring that users capture the full signal bandwidth without loss of information.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2263CUJ-14 maintains a balance between high-speed performance and low power consumption, with a typical power usage of only 140mW.
  • Flexible Input Range: The device features a programmable input range, providing versatility for different signal amplitudes.
  • Output Data Formatting: The LTC2263CUJ-14 supports user-selectable output data formats, including 2's complement and offset binary, allowing for easy integration with digital signal processors (DSPs) and FPGAs.
  • Digital Output: The device offers CMOS or LVDS digital outputs, which provide compatibility with a variety of digital systems and ensure a reliable data transfer.

Package and Reliability

The LTC2263CUJ-14 comes in a compact 40-pin QFN package, which is suitable for space-constrained applications. The product is designed to meet the rigorous demands of industrial environments, providing reliable performance over a wide temperature range.

Applications

Thanks to its robust feature set, the LTC2263CUJ-14 is well-suited for a variety of demanding applications. These include:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Radar and Satellite Antenna Array Processing
  • Digital Oscilloscopes
  • High-speed Data Acquisition Systems

Overall, the LTC2263CUJ-14 by Linear Technology stands out as an ADC that offers an excellent blend of speed, precision, and power efficiency, making it a top choice for engineers and designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess