EN
  • EN
  • DE

LTC2259IUJ-14#PBF

Part No LTC2259IUJ-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14-BIT 80MSPS 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 40-QFN (6x6)
Win Source Part Number 020532-LTC2259IUJ-14#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2259IUJ-14#PBF CAD Model

Description

LTC2259IUJ-14#PBF - 14-Bit, 125Msps ADC

The LTC2259IUJ-14#PBF is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high performance, accuracy, and speed. This 14-bit ADC operates at a sampling rate of 125Msps (million samples per second), making it ideal for high-speed signal processing in telecommunications, medical imaging, and industrial instrumentation.

Key Features:

  • High-Speed Performance: With a sampling rate of 125Msps, this ADC is capable of converting analog signals into digital data with incredible speed, ensuring minimal latency in signal processing tasks.
  • High Resolution: The 14-bit resolution provides fine detail in signal conversion, allowing for precise and accurate digital representation of the original analog input.
  • Wide Input Bandwidth: The LTC2259IUJ-14#PBF features a wide input bandwidth that supports a variety of signal types and frequencies, making it versatile for multiple applications.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power usage without compromising performance, which is crucial for portable and battery-powered devices.
  • Pin-Compatible Family: This product is part of a pin-compatible family, allowing easy scalability and flexibility in design for system upgrades or variations.
  • Small Form Factor: The compact 40-lead QFN package (5mm x 5mm) saves valuable board space, which is essential for modern, space-constrained electronic designs.

Applications:

  • Telecommunications Infrastructure
  • Medical Imaging Systems
  • Industrial Instrumentation
  • Radar and Satellite Communication Systems
  • High-Speed Data Acquisition

The LTC2259IUJ-14#PBF is engineered to deliver superior performance in demanding environments. Its robust design ensures reliable operation over a wide temperature range, making it a preferred choice for professionals seeking an ADC that can withstand challenging conditions. Whether you're designing a high-speed data acquisition system or upgrading your communication infrastructure, the LTC2259IUJ-14#PBF from Linear Technology offers the precision, speed, and reliability needed to achieve exceptional results.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess