EN
  • EN
  • DE

LTC2234IUK#TRPBF

Part No LTC2234IUK#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 135MSPS SAMPL 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 135M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-QFN (7x7)
Win Source Part Number 137542-LTC2234IUK#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2234IUK#TRPBF CAD Model

Description

The LTC2234IUK#TRPBF is a state-of-the-art analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. It is tailored for applications requiring high-speed data acquisition and processing, such as medical imaging, communications, digital oscilloscopes, and radar systems.

Key Features

  • Resolution: The product boasts a 10-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: It offers an impressive maximum sampling rate of 105Msps (mega samples per second), ensuring the accurate capture of high-frequency signals.
  • Input Range: The ADC supports a wide input range, making it versatile for various signal amplitudes.
  • Power Efficiency: Designed with power efficiency in mind, the LTC2234IUK#TRPBF consumes a minimal amount of power, reducing the thermal footprint and power costs for systems.
  • No Missing Codes: It guarantees no missing codes over the full operating temperature range, ensuring reliable performance and data integrity.
  • Package: The device comes in a compact QFN-20 (4mm x 4mm) package, suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in a variety of challenging environmental conditions.

Performance and Quality

Linear Technology's LTC2234IUK#TRPBF is designed to deliver high-speed performance without compromising on quality and reliability. It features a differential input that reduces common-mode noise and improves signal integrity. The device also includes a shutdown mode that reduces power consumption when not in active use.

Applications

The versatility of the LTC2234IUK#TRPBF makes it an ideal choice for a wide range of applications. Its fast sampling rate and high resolution are particularly well-suited for:

  • Communications (e.g., wireless base stations, software-defined radios)
  • Medical Imaging (e.g., CT scanners, portable ultrasound)
  • Test and Measurement Equipment (e.g., digital oscilloscopes, spectrum analyzers)
  • Industrial Imaging Systems
  • Radar and Satellite Systems

With its robust design and high-speed capabilities, the LTC2234IUK#TRPBF ADC is a reliable choice for engineers looking to enhance the performance of their digital data acquisition systems.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess