EN
  • EN
  • DE

LTC2204IUK#PBF

Part No LTC2204IUK#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16-BIT 40MSPS 48-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 40M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.135 V ~ 3.465 V
Voltage - Supply, Digital 3.135 V ~ 3.465 V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782411-LTC2204IUK#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC2204
Introduction Date May 17, 2006
ECCN 3A991.c.4
Country of Origin Thailand, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2204IUK#PBF CAD Model

Description

The LTC2204IUK#PBF is a cutting-edge, high-speed, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver exceptional performance in a wide array of applications that require high data acquisition rates and precision. This product is a part of Linear Technology's high-speed ADC portfolio, which is known for its industry-leading technology and reliability.

Key Features

  • Resolution: 16-bit resolution provides high precision for a wide dynamic range of input signals.
  • Sampling Rate: Offers a sampling rate of up to 10Msps (Mega samples per second), enabling the capture of fast transient signals.
  • Input Range: The differential input range of ±1V allows for a wide variety of signal amplitudes to be accurately digitized.
  • Power Efficiency: Optimized for low power consumption, the LTC2204IUK#PBF is ideal for power-sensitive applications.
  • No Missing Codes: Guaranteed no missing codes over the entire operating temperature range.
  • SNR and SFDR: Delivers excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) performance for high-fidelity signal acquisition.
  • Package: Housed in a compact 5x5mm QFN package, it is suitable for space-constrained applications.

Applications

The LTC2204IUK#PBF is versatile enough to fit a variety of demanding applications, including:

  • Medical Imaging Systems
  • Communications Systems
  • Spectrum Analysis
  • Data Acquisition Systems
  • High-Speed Instrumentation
  • Portable Equipment

Reliability and Quality

Linear Technology ensures that all its products meet the highest standards of quality and reliability. The LTC2204IUK#PBF is no exception, with its robust design and manufacturing process that guarantees performance even under the most demanding conditions. It is offered in an industrial temperature grade, ensuring reliable operation over a wide temperature range.

Conclusion

For designers requiring a high-speed, high-precision ADC, the LTC2204IUK#PBF from Linear Technology is an excellent choice. Combining speed, accuracy, and low power consumption in a small package, it provides a versatile solution for advanced digital data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.2145 $77.2145
2+ $63.3555 $126.7110
3+ $61.3757 $184.1271
4+ $59.3958 $237.5832
5+ $57.4160 $287.0800
6+ $51.4764 $308.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 812 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess