EN
  • EN
  • DE

LTC2174CUKG-12#TRPBF

Part No LTC2174CUKG-12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 105MSPS QUAD 52QFN / 4-Channel Quad ADC 105Msps 12-bit Parallel/Serial (SPI)/LVDS 52-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 105M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 782383-LTC2174CUKG-12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2174
Introduction Date October 07, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2174CUKG-12#TRPBF CAD Model

Description

The LTC2174CUKG-12#TRPBF is a high-performance 14-bit, 125Msps analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This ADC is designed to offer exceptional dynamic performance with low power consumption, making it ideal for a wide range of applications, including medical imaging, communications systems, and industrial instrumentation.

Key Features

  • Resolution: 14-Bit
  • Sampling Rate: Up to 125Msps
  • Input Range: 1Vp-p to 2Vp-p
  • Power Consumption: Low power operation
  • Package: 7mm × 7mm QFN-48 package
  • Interface: Serial LVDS or CMOS outputs
  • Supply Voltage: 1.8V analog supply and 1.8V to 3.3V digital supply

Performance Advantages

The LTC2174CUKG-12#TRPBF boasts an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high-fidelity signal acquisition. The device's flexible input range and digital output options allow for easy integration into various system architectures. Additionally, with its power-efficient design, this ADC reduces the thermal footprint in dense circuit designs.

Applications

  • Medical Imaging Systems
  • Communications Infrastructure
  • Industrial Instrumentation
  • Data Acquisition Systems
  • Radar and Satellite Antenna Arrays

Product Reliability and Support

The LTC2174CUKG-12#TRPBF is available in a compact, thermally efficient 48-pin QFN package, which is RoHS compliant. Linear Technology provides comprehensive technical support for this product, including datasheets, reference designs, and application notes to facilitate the design-in process. With its robust design and support, the LTC2174CUKG-12#TRPBF is a reliable choice for demanding applications that require high-speed, precise data conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess