EN
  • EN
  • DE

LTC2171CUKG-14#PBF

Part No LTC2171CUKG-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SER/PAR 40M 52-QFN / 4-Channel Quad ADC 40Msps 14-bit Parallel/Serial (SPI)/LVDS 52-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 40M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 782378-LTC2171CUKG-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2171
Introduction Date January 05, 2010
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2171CUKG-14#PBF CAD Model

Description

Overview of LTC2171CUKG-14#PBF

The LTC2171CUKG-14#PBF is a high-performance, low-power, 14-bit, 125Msps analog-to-digital converter (ADC) from Linear Technology, a brand of Analog Devices. This product is designed to cater to a wide array of applications that require high-speed data acquisition, such as medical imaging, communications systems, and industrial instrumentation. The combination of its speed, precision, and power efficiency makes it an ideal choice for designers looking to optimize their systems for both performance and power consumption.

Key Features

  • Resolution: The ADC offers a high-resolution 14-bit output, enabling precise digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 125Msps (Mega samples per second), it is capable of converting high-frequency signals without significant loss of information.
  • Low Power Consumption: The LTC2171CUKG-14#PBF operates with a low power consumption, making it suitable for power-sensitive applications.
  • Serial LVDS Outputs: It features serial low-voltage differential signaling (LVDS) outputs, which reduce the number of data I/O lines and minimize noise, thus preserving signal integrity.
  • Flexible Power-down Modes: The product includes power-down modes that allow for reduced power usage when the ADC is not in active conversion.

Advanced Design

The LTC2171CUKG-14#PBF incorporates advanced design techniques to ensure excellent dynamic performance. It has a flexible digital interface that simplifies the task of interfacing with FPGAs and microprocessors. The ADC also includes internal bypass capacitors that reduce the external components required, simplifying the design and layout of the printed circuit board (PCB).

Application Areas

This ADC is well-suited for complex systems requiring high-speed and accurate data conversion. Its robust design and high-speed capabilities make it an excellent choice for:

  • Medical Imaging Systems
  • Wireless and Wired Broadband Communication
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment
  • Industrial Control Systems

With the LTC2171CUKG-14#PBF, system designers can achieve a balance between high-speed performance and power efficiency, enabling advanced applications to run more effectively and reliably.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess