Product Overview: LTC2161CUK#TRPBF
The LTC2161CUK#TRPBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, an Analog Devices company. This ADC is designed to deliver exceptional accuracy and speed for demanding applications in communication systems, medical equipment, and instrumentation. It is a part of Linear Technology's extensive range of data conversion devices, known for their reliability and precision.
Key Features
- Resolution: The device offers a 16-bit resolution, ensuring high precision in analog signal conversion.
- Sampling Rate: With a maximum sampling rate of 250 Msps (Mega samples per second), the LTC2161CUK#TRPBF can handle high-speed signal processing with ease, making it suitable for high-frequency signal applications.
- Input Range: The ADC features a flexible input range that accommodates a variety of signal levels for versatile use cases.
- Low Power Consumption: It operates with reduced power consumption, which is critical for power-sensitive designs, extending the battery life of portable devices.
- Output Interface: The device provides a CMOS or LVDS output interface, offering compatibility with a wide range of digital systems.
- Package: The LTC2161CUK#TRPBF comes in a compact 7mm x 8mm QFN package, making it suitable for space-constrained applications.
Applications
The LTC2161CUK#TRPBF is ideal for use in a variety of high-speed data acquisition systems, including:
- Wireless and Wired Broadband Communication
- Radar and Satellite Communication Systems
- Test and Measurement Equipment
- Medical Imaging Devices
- High-speed Data Acquisition Systems
Quality and Reliability
Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LTC2161CUK#TRPBF is manufactured to ensure consistent performance and longevity, even in the most challenging environments. With its robust design and superior technology, this ADC is a reliable choice for precision data conversion needs.
Ordering Information
The LTC2161CUK#TRPBF is available in tape and reel packaging, denoted by the '#TRPBF' suffix, facilitating efficient assembly processes for high-volume production. For detailed information on pricing, availability, and ordering options, please contact Linear Technology or an authorized distributor.