EN
  • EN
  • DE

LTC2153CUJ-12#PBF

Part No LTC2153CUJ-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 310MSPS / 1-Channel Single ADC Pipelined 310Msps 12-bit Parallel/Serial (SPI)/LVDS 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 310M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.74 V ~ 1.9 V
Voltage - Supply, Digital 1.74 V ~ 1.9 V
Operating Temperature Range 0°C ~ 70°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782350-LTC2153CUJ-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2153
Introduction Date January 09, 2012
ECCN 3A991.c.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2153CUJ-12#PBF CAD Model

Description

Product Overview: LTC2153CUJ-12#PBF from Linear Technology

The LTC2153CUJ-12#PBF is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, now part of Analog Devices, to meet the demanding needs of signal processing applications. This ADC is capable of sampling rates up to 250Msps, making it ideal for high-speed data acquisition systems, communication systems, and medical imaging equipment.

Key Features

  • Resolution: The LTC2153CUJ-12#PBF offers a fine 14-bit resolution, ensuring precise digital representation of the input analog signal.
  • Sampling Rate: With a maximum sampling rate of 250Msps, this ADC is capable of converting high-frequency signals without losing fidelity.
  • Dual Channel: It features dual ADC channels, which allows for simultaneous sampling of two separate signals, beneficial for complex signal processing tasks.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, which is crucial for portable and battery-powered devices.
  • SNR and SFDR: It boasts an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), minimizing noise and distortion in the signal conversion process.
  • Package: The LTC2153CUJ-12#PBF comes in a compact 40-pin QFN package, suitable for space-constrained applications.

Applications

This ADC is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Wireless and wired broadband communication
  • Radar and satellite communication systems
  • Digital oscilloscopes
  • Medical imaging devices such as MRI and CT scanners

Reliability and Quality

The LTC2153CUJ-12#PBF is built with Linear Technology's commitment to quality and reliability. It is designed to operate over the industrial temperature range, ensuring stable performance in diverse environments. With its robust design and tested reliability, this ADC is an excellent choice for critical applications where accuracy and dependability are paramount.

Conclusion

The LTC2153CUJ-12#PBF ADC by Linear Technology stands out with its high-speed dual-channel sampling, low power consumption, and high-resolution conversion capabilities. It is a top-tier component for engineers looking to enhance the performance of their digital signal processing applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess