EN
  • EN
  • DE

LTC2057HVIS8#PBF

Part No LTC2057HVIS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Voltage, Low Noise Zero-Drift Operational Amplifier | IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 0.45V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 0.5μV
Supply Current 900μA
Supply Voltage , Single/Dual (±) 4.75V ~ 60V, ±2.38V ~ 30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LTC2057
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1208269-LTC2057HVIS8#PBF
Manufacturer Homepage www.lineardimensions.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2057HVIS8#PBF CAD Model

Description

LTC2057HVIS8#PBF Precision Operational Amplifier

The LTC2057HVIS8#PBF is a high-performance, zero-drift operational amplifier produced by Linear Technology, a brand synonymous with precision and reliability in the realm of analog integrated circuits. This particular op-amp is designed to offer cutting-edge accuracy and stability, making it a perfect choice for high-precision applications that require a consistent and reliable performance over time and varying temperature conditions.

Key Features

  • Zero-Drift Architecture: The LTC2057HVIS8#PBF features a zero-drift topology that ensures very low input offset voltage and drift, virtually eliminating the need for offset adjustments over the lifetime of the product.
  • High Precision: With its precision specifications, this op-amp boasts a maximum input offset voltage of 5 μV at 25°C and a maximum temperature coefficient of 0.015 μV/°C, ensuring high accuracy in measurement and control systems.
  • Low Noise: It exhibits an exceptionally low 1/f noise corner of 2Hz, which makes it ideal for low-frequency or DC signal amplification without introducing significant noise.
  • Wide Supply Range: The device can be powered by a supply voltage ranging from 2.7V to 5.5V, accommodating various application requirements and simplifying power supply design.
  • Robust Design: The LTC2057HVIS8#PBF is designed to operate over the industrial temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.

Applications

This operational amplifier is highly versatile and can be used in a wide array of applications, including:

  • Precision data acquisition systems
  • Temperature measurement and control
  • Medical instrumentation
  • Strain gauge amplifiers
  • Automotive control systems

Package and Quality

The LTC2057HVIS8#PBF comes in an 8-lead SOIC package, providing a compact solution without compromising on thermal performance. Linear Technology ensures that each unit meets rigorous quality standards, offering designers a reliable component for their high-precision projects.

With its combination of accuracy, stability, and robustness, the LTC2057HVIS8#PBF from Linear Technology stands out as a superior choice for any application where precision operational amplification is critical.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3693 $56.8465
11+ $9.3287 $102.6157
17+ $9.0372 $153.6324
23+ $8.7457 $201.1511
30+ $8.4541 $253.6230
40+ $7.5796 $303.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess