EN
  • EN
  • DE

LTC2054HVCS5#TRPBF

Part No LTC2054HVCS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 500KHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 3pA
Voltage - Input Offset 0.5μV
Operating Supply Current 175μA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 109670-LTC2054HVCS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2054HVCS5#TRPBF CAD Model

Description

Product Overview: LTC2054HVCS5#TRPBF

The LTC2054HVCS5#TRPBF is a high-performance, zero-drift operational amplifier (op-amp) from Linear Technology, which is now part of Analog Devices. This precision amplifier is specifically designed for applications requiring low noise, low power consumption, and high accuracy over time and temperature. It is ideally suited for high-end instrumentation, industrial controls, and automation systems where stability and reliability are paramount.

Key Features

  • Zero-Drift Architecture: This op-amp features a patented zero-drift architecture that provides a very low input offset voltage and ensures offset voltage drift is minimized, making it ideal for precision applications.
  • Wide Supply Voltage Range: The LTC2054HVCS5#TRPBF operates with a supply voltage range from 2.7V to 5.5V, making it versatile for both single and dual supply operations.
  • High Voltage Version: As suggested by the 'HV' in its name, this device supports higher supply voltages up to 11V, providing additional flexibility in system design.
  • Extended Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring reliable performance in harsh environments.
  • Low Power Consumption: It has a low quiescent current, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Precision Specifications: It boasts excellent precision specifications, including low input bias currents and high open-loop gain, which contribute to its overall stability and accuracy.

Package and Availability

The LTC2054HVCS5#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. The device is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating efficient handling and manufacturing for high-volume production.

Applications

With its robust feature set, the LTC2054HVCS5#TRPBF is well-suited for a wide range of applications, including:

  • Precision data acquisition systems
  • Automotive control systems
  • Temperature measurement and control
  • Strain gauge amplifiers
  • Medical instrumentation
  • Portable instrumentation

In conclusion, the LTC2054HVCS5#TRPBF from Linear Technology is a versatile, high-precision op-amp that meets the demands of advanced electronic systems, providing designers with a reliable solution for their critical signal processing needs.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7182 $51.4638
22+ $4.6919 $103.2218
34+ $4.5453 $154.5402
46+ $4.3986 $202.3356
59+ $4.2520 $250.8680
79+ $3.8122 $301.1638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess