EN
  • EN
  • DE

LTC2052HVCGN#PBF

Part No LTC2052HVCGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ RRO 16SSOP / Op Amp Quad Auto Zero/Chopper R-R O/P ±5.5V/11V Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 90pA
Voltage - Input Offset 1μV
Operating Supply Current 1mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782317-LTC2052HVCGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2052HV
Introduction Date January 07, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2052HVCGN#PBF CAD Model

Description

LTC2052HVCGN#PBF - High Precision Zero-Drift Operational Amplifier

The LTC2052HVCGN#PBF is a state-of-the-art operational amplifier (op-amp) from Linear Technology, designed to provide high precision and stability in a variety of applications. This zero-drift op-amp is ideal for scenarios where low noise, low offset voltage, and long-term stability are critical. The LTC2052HVCGN#PBF is a dual-channel amplifier, packaged in a 16-lead SSOP, providing a compact solution for space-constrained applications.

One of the key features of the LTC2052HVCGN#PBF is its high voltage operation, with a wide supply range of ±2.5V to ±15V, making it suitable for both single and dual supply operations. This versatility allows it to be used in a broad range of applications, from industrial control systems to precision data acquisition systems.

The zero-drift architecture of the LTC2052HVCGN#PBF ensures that the input offset voltage is automatically corrected over time and temperature. This results in an ultra-low offset voltage of less than 5µV and an offset drift of less than 30nV/°C, which is essential for precision applications. Additionally, the device features a low input bias current and a high open-loop gain, enhancing its accuracy and dynamic range.

With a low noise level of only 1.5µVp-p (0.1Hz to 10Hz), the LTC2052HVCGN#PBF is an excellent choice for noise-sensitive applications such as medical instrumentation and high-resolution data conversion. Its no 1/f noise characteristic is especially beneficial for low-frequency signal amplification.

Furthermore, the LTC2052HVCGN#PBF offers a slew rate of 0.4V/µs and a gain bandwidth product of 350kHz, which allows for a quick response to signal changes without sacrificing stability. The device also includes over-the-temperature protection, ensuring reliable performance under varying environmental conditions.

In conclusion, the LTC2052HVCGN#PBF from Linear Technology is a high-performance, zero-drift operational amplifier that delivers precision, stability, and flexibility. Its robust feature set makes it an excellent choice for engineers and designers seeking an op-amp that can meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3473 $67.0419
6+ $18.3363 $110.0178
9+ $17.7633 $159.8697
12+ $17.1903 $206.2836
16+ $16.6172 $265.8752
21+ $14.8982 $312.8622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,707 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess