The LTC2051HVCMS8#PBF is a high-precision dual operational amplifier (op-amp) from Linear Technology, renowned for its zero-drift performance. This op-amp is designed to offer cutting-edge accuracy and stability, making it an ideal choice for high-precision applications that require long-term stability and minimal temperature-related variation.
Key Features:
- Zero-Drift Architecture: The LTC2051HVCMS8#PBF utilizes a patented zero-drift architecture that ensures an ultra-low input offset voltage and eliminates offset drift over time and temperature, providing unparalleled precision.
- High Voltage Operation: This device supports a wide supply voltage range from 2.7V up to 11V, making it versatile for various applications, including those that require higher voltage operations.
- Low Noise: With a low 1.5µVP-P of input voltage noise over a 0.1Hz to 10Hz range, this op-amp ensures a clean and accurate signal amplification, which is critical for sensitive instrumentation.
- Power Efficiency: The LTC2051HVCMS8#PBF is designed for power-sensitive applications with its low quiescent current, which helps to maintain power efficiency in battery-powered devices.
- Robust Package: Enclosed in an MSOP-8 package, the product is designed for robustness and durability, with an enhanced thermal performance suitable for challenging environments.
Applications:
The precision and stability of the LTC2051HVCMS8#PBF make it an excellent choice for a wide range of applications, including:
- Temperature Measurement Systems
- Precision Electronic Scales
- Medical Instrumentation
- Automotive Control Systems
- Industrial Process Control
- Battery-Powered Devices
Product Specifications:
| Part Number: | LTC2051HVCMS8#PBF |
| Manufacturer: | Linear Technology |
| Package: | MSOP-8 |
| Supply Voltage: | 2.7V to 11V |
| Input Offset Voltage: | Ultra-Low |
| Input Noise Voltage: | 1.5µVP-P (0.1Hz to 10Hz) |
| Quiescent Current: | Low |
Overall, the LTC2051HVCMS8#PBF from Linear Technology is a reliable and high-performance solution for applications where precision and low power consumption are paramount.