EN
  • EN
  • DE

LTC2051HVCMS10#PBF

Part No LTC2051HVCMS10#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ RRO 10MSOP / Op Amp Dual Auto Zero/Chopper R-R O/P ±5.5V/11V Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 90pA
Voltage - Input Offset 1μV
Operating Supply Current 1mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782312-LTC2051HVCMS10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2051HV
Introduction Date March 08, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2051HVCMS10#PBF CAD Model

Description

The LTC2051HVCMS10#PBF is a high-precision dual operational amplifier (op-amp) produced by Linear Technology, which is renowned for its zero-drift architecture. This particular model is designed to provide cutting-edge performance for applications that demand low noise, low offset, and long-term stability. The LTC2051HVCMS10#PBF is part of the LTC2051 series, which is well-suited for a range of applications including medical instrumentation, test equipment, and sensor interfaces.

Key Features

  • Zero-Drift Topology: Ensures that the input offset voltage does not drift over time or with changes in temperature, providing a consistent performance and high accuracy.
  • Low Offset Voltage: The LTC2051HVCMS10#PBF boasts an ultra-low input offset voltage, making it ideal for precision applications.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean signal amplification, which is critical for high-fidelity and precision applications.
  • Power Supply Range: It operates with a wide power supply range, accommodating single and dual supplies from 2.7V to 11V, which allows for flexible usage in various circuit designs.
  • Extended Temperature Range: This device is designed to operate reliably over an extended temperature range, making it suitable for industrial and automotive applications that are exposed to harsh environments.
  • Package: The LTC2051HVCMS10#PBF comes in a 10-lead MSOP package that is compact and suitable for space-constrained applications.

Applications

The LTC2051HVCMS10#PBF is versatile and can be used in a wide array of applications, including:

  • High Precision Data Acquisition Systems
  • Temperature Measurement and Control Systems
  • Electronic Scales and Instrumentation
  • Automotive Control Systems
  • Battery-Powered Devices
  • Portable Medical Devices

Overall, the LTC2051HVCMS10#PBF from Linear Technology is a robust and reliable choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems. Its zero-drift capability, combined with low noise and a wide operating temperature range, make it a versatile component for precision applications.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0376 $50.9400
60+ $1.6719 $100.3140
93+ $1.6197 $150.6321
128+ $1.5674 $200.6272
165+ $1.5152 $250.0080
221+ $1.3584 $300.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess