LTC1861IMS#PBF - A Compact, High-Performance ADC from Linear Technology
The LTC1861IMS#PBF is a micropower, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver high-performance data acquisition in a compact package. With its dual-channel configuration, this ADC is an ideal choice for battery-powered or space-constrained applications that require precise and efficient data conversion.
Key Features
- High Resolution: The LTC1861IMS#PBF offers a 12-bit resolution, ensuring detailed and accurate digital representations of analog signals.
- Dual-Channel Input: This ADC can accommodate two single-ended inputs or one differential input, providing flexibility in signal acquisition.
- Low Power Consumption: Designed for efficiency, it operates with a supply current of just 150µA, making it suitable for portable and remote applications.
- Single 5V Supply: The device operates from a single 5V supply, simplifying power management in a variety of systems.
- Automatic Sleep Mode: To further conserve power, the LTC1861IMS#PBF features an automatic sleep mode between conversions.
- No Pipeline Delays: The ADC provides results with no latency, which is critical for real-time monitoring and control applications.
- Small Package: Housed in a 10-lead MSOP package, this ADC is designed for compact circuit designs.
Applications
The LTC1861IMS#PBF is versatile and can be used in a wide range of applications, including:
- Portable Instrumentation
- Battery-Powered Devices
- Data Acquisition Systems
- Industrial Process Control
- Medical Devices
- Automotive Systems
Performance and Reliability
Linear Technology is known for its commitment to high-quality semiconductor products, and the LTC1861IMS#PBF is no exception. It offers excellent accuracy and temperature stability, ensuring reliable performance across a range of environmental conditions. With its fast throughput rate and low power consumption, this ADC is a top choice for designers looking to balance performance with efficiency.
Whether you're developing a sophisticated industrial system or a simple battery-operated gadget, the LTC1861IMS#PBF provides the performance you need in a form factor that won't compromise your design.