EN
  • EN
  • DE

LTC1856CG#PBF

Part No LTC1856CG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 100k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Style SMD
Part Number Series LTC1856
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813885-LTC1856CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1856CG#PBF CAD Model

Description

Linear Technology's LTC1856CG#PBF

The LTC1856CG#PBF is a high-performance, 8-channel, 16-bit analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This precision ADC is designed to cater to a wide range of applications, including industrial data acquisition, medical equipment, and scientific instrumentation. With its robust architecture and flexible features, the LTC1856CG#PBF is an ideal solution for systems requiring high accuracy and fast data throughput.

Key Features

  • Resolution: The LTC1856CG#PBF offers a high-resolution 16-bit output, providing precise digital representation of analog signals.
  • Multi-Channel: It features eight differential input channels, allowing for versatile configurations and the ability to process multiple signal sources simultaneously.
  • Sampling Rate: The device boasts a fast sampling rate of up to 100ksps, ensuring that rapid signal changes are captured accurately.
  • Interface: A simple 4-wire SPI-compatible serial interface facilitates easy communication with microcontrollers and digital systems.
  • Software Selectable Inputs: Inputs can be configured via software in various combinations of single-ended or differential inputs, providing flexibility for different application requirements.
  • No Pipeline Delay: The ADC operates without pipeline delay, which is critical for real-time control and monitoring applications.
  • Power Efficiency: With a 5V supply, the LTC1856CG#PBF is designed for low power operation, making it suitable for power-sensitive applications.
  • Package: It is offered in a 28-lead SSOP package, which is compact and space-efficient for densely populated circuit boards.

Performance and Reliability

The LTC1856CG#PBF incorporates Linear Technology's advanced design techniques to ensure high performance and reliability. Its integral nonlinearity (INL) and differential nonlinearity (DNL) are specified within tight limits, ensuring precise and consistent readings. The device also features an onboard reference and a buffer, which simplifies the design and improves measurement accuracy.

Applications

Thanks to its high precision and multi-channel capabilities, the LTC1856CG#PBF is well-suited for a variety of demanding applications. It is commonly used in process control systems, ATE equipment, robotics, and battery-powered devices where accurate data acquisition is essential. Its robust design also makes it a reliable choice for harsh industrial environments where stability and durability are paramount.

Overall, the LTC1856CG#PBF from Linear Technology stands out as a versatile and reliable ADC solution that meets the rigorous demands of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7685 $75.5370
4+ $30.9895 $123.9580
5+ $30.0211 $150.1055
7+ $29.0527 $203.3689
9+ $28.0843 $252.7587
12+ $25.1790 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 892 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess