EN
  • EN
  • DE

LTC1799IS5#TRMPBF

Part No LTC1799IS5#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 1kHz to 33MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-5
Mounting Surface Mount
Win Source Part Number 020510-LTC1799IS5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian LTC1799IS5#TRMPBF CAD Model

Description

LTC1799IS5#TRMPBF: Precision Silicon Oscillator

The LTC1799IS5#TRMPBF is a high-performance, silicon oscillator produced by Linear Technology, a brand synonymous with precision and reliability in the field of analog integrated circuits. This compact and versatile oscillator is designed to provide a stable and adjustable frequency source for a wide array of electronic applications.

Key Features

  • Frequency Range: The LTC1799IS5#TRMPBF offers a broad frequency range that can be programmed from 1kHz to 33MHz, making it suitable for various digital and mixed-signal applications.
  • Frequency Adjustability: Users can adjust the output frequency with a single external resistor or through a voltage control input, providing flexibility and precision in frequency tuning.
  • Temperature Stability: The oscillator maintains a high degree of stability across temperature variations, ensuring consistent performance in diverse operating conditions.
  • Low Power Consumption: Designed for efficiency, it operates with a low supply current, making it ideal for power-sensitive applications.
  • Compact SOT-23 Package: The device comes in a small SOT-23 package, which is excellent for space-constrained designs without compromising functionality.
  • No External Components Required: The LTC1799IS5#TRMPBF functions without the need for external capacitors or inductors, simplifying design and reducing board space.

Applications

With its precision and programmability, the LTC1799IS5#TRMPBF is well-suited for a variety of applications, including:

  • Portable and battery-powered electronics
  • Communication systems
  • Microprocessor clocks
  • Test and measurement equipment
  • Automotive electronics

Product Reliability and Quality

Linear Technology ensures that the LTC1799IS5#TRMPBF meets stringent quality standards. The oscillator's robust design is characterized by its ability to withstand harsh industrial environments and its long-term reliability. It is also RoHS compliant, adhering to environmental regulations and standards for electronic components.

In summary, the LTC1799IS5#TRMPBF from Linear Technology is a versatile, high-performance oscillator that offers designers a compact, efficient, and precise frequency source for their electronic projects.

You May Also Be Interested in

Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4638 $54.6380
23+ $4.4831 $103.1113
35+ $4.3430 $152.0050
48+ $4.2029 $201.7392
62+ $4.0628 $251.8936
83+ $3.6426 $302.3358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess