EN
  • EN
  • DE

LTC1781IS

Part No LTC1781IS
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072050-LTC1781IS
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1781IS CAD Model

Description

Introducing the LTC1781IS from Linear Technology

The LTC1781IS is a robust and efficient integrated circuit designed by Linear Technology, renowned for its high-performance analog integrated circuits. This particular product is a key component in advanced electronic systems, catering to a wide range of applications from portable devices to industrial controls. Its standout features include low power consumption and a compact surface-mount package, making it an ideal solution for space-constrained applications.

Key Features and Benefits

  • High Efficiency: The LTC1781IS boasts a high-efficiency design, which minimizes power loss and heat dissipation, thereby extending the life of battery-powered devices.
  • Low Power Operation: With its low power operational capability, this integrated circuit ensures that devices consume minimal energy, enhancing overall power management in critical applications.
  • RS485/RS422 Compatibility: This product supports RS485 and RS422 communication standards, providing reliable data transmission even in electrically noisy environments.
  • Thermal Protection: The LTC1781IS is equipped with thermal shutdown protection, safeguarding the device against overheating and potential damage.
  • Robust ESD Protection: Electrostatic discharge (ESD) protection is built-in, ensuring the chip's resilience against sudden electrical spikes that could otherwise compromise its integrity.
  • Compact Footprint: The surface-mount package is designed to occupy minimal board space, making it a perfect fit for compact circuit designs.

Applications

The versatility of the LTC1781IS allows it to be integrated into a diverse array of electronic systems. Its primary applications include:

  • Industrial control systems
  • Portable instrumentation
  • Automotive electronics
  • Networking equipment

Quality and Reliability

Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LTC1781IS is no exception, undergoing rigorous testing and quality assurance measures to ensure its performance under various conditions. This commitment to excellence ensures that the LTC1781IS will perform reliably over its intended lifespan, making it a trusted choice for designers and engineers.

With its combination of efficiency, durability, and compact design, the LTC1781IS from Linear Technology stands out as a superior choice for your electronic design needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess