EN
  • EN
  • DE

LTC1771CS8

Part No LTC1771CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072045-LTC1771CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1771CS8 CAD Model

Description

LTC1771CS8 High Efficiency, Low Noise Step-Down DC/DC Controller

The LTC1771CS8 is a versatile step-down DC/DC controller designed by Linear Technology to deliver high efficiency and low noise performance in a compact package. This controller is suitable for a wide range of power management applications, including portable devices, telecommunications, and industrial equipment.

Key Features:

  • Wide Input Voltage Range: The LTC1771CS8 operates from a 2.5V to 9.8V input voltage range, making it suitable for single lithium-ion, multi-cell alkaline, or NiMH applications, as well as fixed 3.3V or 5V systems.
  • High Efficiency: With its high efficiency design, this controller can achieve up to 94% efficiency, thereby reducing power loss and heat generation, extending battery life in portable applications.
  • Adjustable Switching Frequency: The switching frequency can be set from 100kHz to 500kHz, allowing designers to optimize the size of external components and performance for specific applications.
  • No Sense Resistor Required: It uses a current mode control architecture that eliminates the need for a sense resistor, which can save board space and reduce system cost.
  • Low Shutdown Current: The device features a low shutdown current of under 10µA, which is ideal for battery-powered applications where conserving power is crucial.
  • Burst Mode® Operation: Designed with Burst Mode operation for improved efficiency at light loads, this feature significantly reduces quiescent current and helps maintain high efficiency across the full load range.

Package and Reliability:

The LTC1771CS8 is offered in a compact 8-lead SO package, ensuring a small footprint on the PCB. This controller is designed for robust performance and includes features such as overcurrent protection and thermal shutdown to safeguard the system under abnormal conditions.

Applications:

  • Portable Electronics
  • Telecommunications
  • Industrial Power Supplies
  • Automotive Power Systems
  • Distributed Power Systems

In summary, the LTC1771CS8 from Linear Technology is an efficient, flexible, and reliable solution for modern DC/DC conversion applications requiring a low noise, high-efficiency power supply in a space-saving design.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess