EN
  • EN
  • DE

LTC1749IFW#TRPBF

Part No LTC1749IFW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 80MSPS SMPL 48TSSOP / 1-Channel Single ADC Pipelined 80Msps 12-bit Parallel 48-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 782210-LTC1749IFW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1749
Introduction Date February 17, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1749IFW#TRPBF CAD Model

Description

Linear Technology's LTC1749IFW#TRPBF High-Speed, 14-Bit ADC

The LTC1749IFW#TRPBF is a state-of-the-art, 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer exceptional performance in a wide range of applications requiring high-speed and high-resolution data conversion. This precision ADC operates at a 65Msps conversion rate, making it an ideal choice for demanding applications such as medical imaging, communications, digital signal processing, and data acquisition systems.

With its advanced design, the LTC1749IFW#TRPBF features a differential input range of ±1V, which allows for a high degree of signal fidelity and noise immunity. The device also incorporates a flexible sampling rate, which can be adjusted to match the specific needs of the application, ensuring optimal performance and efficiency.

One of the key advantages of the LTC1749IFW#TRPBF is its ease of integration into existing systems. The ADC comes in a compact 48-lead SSOP package, which is suitable for space-constrained applications. Furthermore, it operates over an industrial temperature range of -40°C to 85°C, guaranteeing reliable performance even in harsh environmental conditions.

The LTC1749IFW#TRPBF also boasts a number of built-in features that enhance its functionality. It includes a shutdown mode that reduces power consumption when the device is not in use, making it an eco-friendly choice for power-sensitive applications. Additionally, it has an overrange indicator that simplifies the design of robust systems by alerting the user when the input signal exceeds the predefined range.

For designers looking for a high-speed, high-resolution ADC, the LTC1749IFW#TRPBF from Linear Technology is a compelling option. Its combination of speed, accuracy, and advanced features, all within a small footprint, make it a versatile and powerful component for a wide array of electronic designs.

Linear Technology is known for its commitment to quality, and the LTC1749IFW#TRPBF is no exception. It delivers the performance and reliability that engineers need to create sophisticated electronic systems that meet the demands of today's rapidly advancing technological landscape.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess