EN
  • EN
  • DE

LTC1728ES5-1.8#TRPBF

Part No LTC1728ES5-1.8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON TRI SUPPLY 1.8V TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.683V, 2.805V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 128748-LTC1728ES5-1.8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1728ES5-1.8#TRPBF CAD Model

Description

LTC1728ES5-1.8#TRPBF - Voltage Supervisor IC

The LTC1728ES5-1.8#TRPBF is a high-precision, low-power voltage supervisor designed and manufactured by Linear Technology, now part of Analog Devices. This micro-power, precision voltage monitor is tailored for systems that require strict voltage regulation and reliability, ensuring that electronic devices operate within their intended voltage thresholds.

Key Features:

  • Accuracy: The LTC1728ES5-1.8#TRPBF offers a precise threshold voltage of 1.8V, which is crucial for sensitive electronic applications that demand accurate voltage monitoring.
  • Low Power Consumption: With a quiescent current of just 10µA, this voltage supervisor is optimized for battery-powered and portable devices, where power efficiency is paramount.
  • Guaranteed Reset Output: The device guarantees a valid reset output down to VCC = 1V, which is essential for reliable operation during low voltage conditions.
  • Adjustable Reset Timeout: The reset timeout period can be set by an external capacitor, allowing designers to tailor the reset de-bounce period to their specific requirements.
  • Temperature Range: Designed to operate over a wide temperature range, this component is suitable for commercial, industrial, and automotive applications, with a range from -40°C to 125°C.

Applications:

The LTC1728ES5-1.8#TRPBF is ideal for a variety of critical applications, including:

  • Portable and battery-powered electronics
  • Microprocessor/DSP reset and monitoring
  • Automotive systems
  • System power-on reset
  • Memory battery backup circuits

Package and Availability:

The device is available in a compact SOT-23 5-pin package, making it suitable for space-constrained applications. The part number LTC1728ES5-1.8#TRPBF also indicates that it is provided in tape and reel packaging ('TR' designation), which is optimized for automated assembly processes, and the 'PBF' suffix denotes lead-free and RoHS-compliant terminal finish.

With its high accuracy, low power consumption, and flexible design options, the LTC1728ES5-1.8#TRPBF is a reliable choice for engineers looking to integrate a robust voltage monitoring solution into their designs.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess