EN
  • EN
  • DE

CPF0402B75KE1

Part No CPF0402B75KE1
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description RES SMD 75K OHM 0.1% 1/16W 0402  /  75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr TE Connectivity Passive Product
Series CPF, Neohm
Package Tape & Reel
Resistance 75 kOhms
Tolerance ±0.1%
Power (Watts) 0.063W, 1/16W
Composition Thin Film
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.014" (0.35mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names A102973CT,9-1879208-4-ND,918792084,9-1879208-4,A102973TR,A102973DKR
Standard Package 1,000
Win Source Part Number 1196964-CPF0402B75KE1
Ultra Librarian 3D Model Ultra Librarian CPF0402B75KE1 CAD Model

Description

The CPF0402B75KE1 is a surface mount chip resistor manufactured by TE Connectivity. This component is designed for precision current limiting and voltage division in electronic circuits. The '0402' designation indicates the physical size of the resistor, which is 0.04 inches by 0.02 inches (approximately 1.0mm x 0.5mm). The 'B' likely indicates the tolerance rating, '75K' represents the resistance value of 75 kilo-ohms, and 'E1' likely designates the temperature coefficient and packaging.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and other consumer devices for current limiting and voltage division.
  • Industrial Equipment: Provides precise resistance in industrial control systems, instrumentation, and power supplies.
  • Medical Devices: Used in medical equipment where reliable and accurate resistance is required.
  • Automotive Electronics: Implemented in automotive control units and sensors for accurate signal processing.
  • Telecommunications Equipment: Used in communication devices for signal attenuation and impedance matching.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount techniques.
  • Small Size: Compact 0402 package minimizes board space requirements.
  • High Precision: Offers a tight tolerance (likely 0.1% or 0.5% based on typical 'B' designation) for accurate resistance values.
  • Stable Performance: Provides stable resistance over a wide range of temperatures and operating conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Precise Current Limiting: Ensures accurate current control in electronic circuits.
  • Accurate Voltage Division: Provides precise voltage division for signal conditioning and measurement.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Reliable Performance: Offers stable and consistent performance over time.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details: The CPF0402B75KE1 typically has a power rating of 1/16W (0.0625W). The operating temperature range is generally from -55°C to +155°C. The temperature coefficient of resistance (TCR) is likely low, contributing to the stability of the resistance value over temperature. The resistor is constructed using a thin film resistive element and is typically available in tape and reel packaging for automated assembly. Proper soldering techniques should be used to ensure reliable electrical connections.

You May Also Be Interested in

Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess