LTC1726IS8-2.5#TRPBF - Triple Supply Monitor and Microprocessor Supervisor
The LTC1726IS8-2.5#TRPBF is a versatile integrated circuit from Linear Technology designed to monitor power supplies in microprocessor systems. It provides precise monitoring of three supply voltages: 2.5V, 5V, and an adjustable voltage, making it an essential component for reliable system operation. The LTC1726IS8-2.5#TRPBF ensures that the microprocessor and other critical system components operate within their specified voltage ranges, enhancing system stability and performance.
This triple supply monitor comes in a compact 8-lead SOIC package, suitable for space-constrained applications. It is characterized by its low power consumption and a wide operating temperature range, making it ideal for portable and industrial applications alike.
Key Features:
- Precision Monitoring: Accurate tracking of 2.5V, 5V, and an adjustable voltage supply.
- Adjustable Reset Threshold: Users can set the reset threshold for the adjustable voltage monitor to ensure compatibility with various microprocessors and systems.
- Low Power Consumption: Designed for efficiency, it consumes minimal power, which is crucial for battery-operated devices.
- Wide Operating Temperature Range: Reliable performance is guaranteed with an industrial temperature range of -40°C to 85°C.
- Power Supply Glitch Immunity: Temporary fluctuations in the power supply do not trigger false resets, ensuring consistent system operation.
- Manual Reset Input: Provides an external override to initiate a system reset, enhancing system control and debugging capabilities.
Applications:
- Microprocessor Systems
- Portable Electronics
- Industrial Controls
- Embedded Systems
- Automotive Systems
The LTC1726IS8-2.5#TRPBF by Linear Technology is an essential component for system designers who require reliable voltage monitoring and system reset functions to safeguard their electronic systems. It delivers the performance and versatility needed to meet the rigorous demands of modern electronic applications.