EN
  • EN
  • DE

LTC1726IS8-2.5#PBF

Part No LTC1726IS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SPLY MONITOR 2.5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.337V, 3.085V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 107464-LTC1726IS8-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1726IS8-2.5#PBF CAD Model

Description

LTC1726IS8-2.5#PBF - Triple Input Monitor and Microprocessor Supervisor

The LTC1726IS8-2.5#PBF is a versatile triple input monitor and microprocessor supervisory circuit produced by Linear Technology, designed to ensure the stability and reliability of system voltages in a wide array of electronic applications. This compact, integrated circuit is housed in a narrow 8-lead SOIC package, making it a space-saving solution for monitoring system health and integrity.

Key Features

  • Triple Voltage Monitoring: The device is capable of monitoring three voltages simultaneously, typically +5V, +3.3V, and an adjustable input, ensuring that all critical system voltages are within their operational thresholds.
  • Adjustable Reset Thresholds: The LTC1726IS8-2.5#PBF provides adjustable reset thresholds for the third voltage input, allowing for a high degree of flexibility to match specific system requirements.
  • Precision Voltage Reference: A precise 2.5V reference voltage is available for other components in the system, which can be critical for analog-to-digital conversions and other voltage-sensitive operations.
  • Low Power Consumption: With its low operating current, the device is an excellent choice for power-sensitive applications, helping to extend battery life in portable devices.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, ensuring reliable system reset even during low voltage conditions.

Applications

  • Computers and Servers
  • Portable and Battery-Powered Equipment
  • Industrial Systems
  • Embedded Systems

The LTC1726IS8-2.5#PBF is optimized for use in systems that require strict voltage monitoring to prevent data corruption, component damage, and system failures. Its built-in hysteresis and debouncing features ensure that the outputs are glitch-free, providing a stable signal for resets and other supervisory functions. With its ability to operate over a wide temperature range, this device is suitable for use in harsh environments commonly found in industrial and automotive applications.

Overall, the LTC1726IS8-2.5#PBF from Linear Technology is a robust, reliable solution for system designers looking to enhance the operational stability and safety of their electronic products.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1311 $55.6555
11+ $9.1332 $100.4652
17+ $8.8478 $150.4126
24+ $8.5624 $205.4976
31+ $8.2770 $256.5870
41+ $7.4207 $304.2487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess