EN
  • EN
  • DE

LTC1706EMS-81#PBF

Part No LTC1706EMS-81#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VID VOLTAGE PROGRAMMER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications VID Voltage Programmer
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 0.1μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 132019-LTC1706EMS-81#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1706EMS-81#PBF CAD Model

Description

The LTC1706EMS-81#PBF is a high-performance, VID voltage-programmable synchronous buck converter controller designed by Linear Technology (now part of Analog Devices). This precision device is tailored for CPU core, chipset, GPU, and other high-power applications where efficiency and advanced power management are crucial.

Key Features

  • Voltage Identification (VID) Inputs: The LTC1706EMS-81#PBF features 5-bit VID inputs that allow for digital programming of the output voltage from 0.8375V to 1.5875V, providing the flexibility needed for precise voltage regulation.
  • High Efficiency: Designed for use with N-channel MOSFETs in the synchronous rectifier topology, this controller achieves high conversion efficiency, which is essential for minimizing heat generation in high-performance systems.
  • Fast Transient Response: The LTC1706EMS-81#PBF is capable of handling rapid load changes, ensuring stable operation of the CPU and other sensitive components under dynamic conditions.
  • Overvoltage Protection: This controller includes overvoltage protection features to safeguard the processor and power system from potential damage due to voltage spikes.
  • Compact Package: The LTC1706EMS-81#PBF comes in a compact MSOP-10 package, allowing for space-saving designs in crowded PCB layouts.

Applications

  • Desktop and Laptop CPUs
  • Graphics Processing Units (GPUs)
  • Chipset Power Supplies
  • Embedded Processors and FPGAs

Technical Specifications

Parameter Value
Output Voltage Range 0.8375V to 1.5875V
Package Type MSOP-10
Operating Temperature -40°C to +85°C

The LTC1706EMS-81#PBF is an exemplary solution for system designers seeking a reliable and adaptable voltage controller for high-performance computing applications. Its combination of efficiency, precision, and compact form factor make it a top choice for cutting-edge electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,722 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess