EN
  • EN
  • DE

LTC1705EGN#PBF

Part No LTC1705EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 650kHz 28-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Controller
Operating Supply Voltage 3.15 V ~ 5.5 V
Operating Supply Current 4.5mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782186-LTC1705EGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1705
Introduction Date August 13, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1705EGN#PBF CAD Model

Description

Product Overview: LTC1705EGN#PBF

The LTC1705EGN#PBF is a high-performance, single-chip synchronous step-down switching regulator controller from Linear Technology, designed to provide efficient power management for a wide range of applications. This compact, feature-rich component is ideal for portable devices, telecommunications, and computer systems where efficiency and board space are critical considerations.

Key Features

  • High Efficiency: The LTC1705EGN#PBF boasts a high efficiency rating, which is achieved through its synchronous operation, reducing power losses associated with diode drops in non-synchronous regulators.
  • Versatile Voltage Range: It operates from a 4V to 36V input voltage range, making it suitable for a variety of power sources, including single or multiple cell batteries, as well as higher voltage power rails.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V, which allows for flexibility in powering a wide array of low-voltage circuits.
  • Powerful Drive Capability: It can drive large external MOSFETs, enabling it to deliver substantial output currents to meet the demands of high-power applications.
  • Fast Transient Response: The LTC1705EGN#PBF is designed for a fast transient response, ensuring stable operation during rapid load changes.
  • Built-in Protection Features: It includes overcurrent and overvoltage protection, safeguarding both the regulator and the load from potential damage.

Applications

  • Portable Electronics
  • Telecommunications Equipment
  • Computer Systems and Peripherals
  • Distributed Power Systems

Package and Reliability

The LTC1705EGN#PBF is packaged in a compact 16-pin SSOP (Shrink Small Outline Package), which is designed for space-constrained applications. Linear Technology ensures high reliability and performance, making the LTC1705EGN#PBF a trusted choice for critical and demanding applications.

Conclusion

With its combination of efficiency, versatility, and robust protection features, the LTC1705EGN#PBF from Linear Technology stands out as a superior solution for sophisticated power management requirements. Its ability to handle a broad range of input voltages and deliver adjustable, high-current outputs with fast transient response makes it an excellent choice for engineers looking to optimize their power systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4973 $67.4865
11+ $11.0753 $121.8283
17+ $10.7288 $182.3896
23+ $10.3835 $238.8205
29+ $10.0370 $291.0730
39+ $8.9986 $350.9454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess