EN
  • EN
  • DE

LTC1667CG#PBF

Part No LTC1667CG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 14BIT 50MSPS 28-SSOP / DAC 1-CH Segment 14-bit Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Number of D/A Converters 1
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±5V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture Current Steering
Operating Temperature Range 0°C ~ 70°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782158-LTC1667CG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1667
Introduction Date August 17, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1667CG#PBF CAD Model

Description

Linear Technology LTC1667CG#PBF Digital-to-Analog Converter

The LTC1667CG#PBF is a high-performance 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to provide precise voltage outputs for a wide array of applications. This DAC is known for its exceptional accuracy and stability, making it an ideal choice for demanding applications such as medical instrumentation, telecommunications, and industrial process control systems.

With a 16-bit resolution, the LTC1667CG#PBF ensures that digital signals are converted to analog outputs with a high degree of precision. This level of resolution is particularly beneficial in applications where fine granularity is crucial, such as in the adjustment of sensitive analog controls or when generating intricate waveforms.

The device operates with a supply voltage ranging from 4.75V to 5.25V, providing a flexible power requirement that can accommodate various system designs. Its output voltage spans from 0V to a reference voltage, which can be set externally, allowing users to customize the output range to meet specific application needs.

The LTC1667CG#PBF features a fast settling time, enabling it to quickly respond to changes in the input data and maintain a stable output. This is particularly important in systems that require rapid adjustments to the analog output, such as in digital audio or video processing where timing is critical.

Integration into existing designs is made easier thanks to the LTC1667CG#PBF's industry-standard pinout and its compatibility with SPI and MICROWIRE interfaces. This ensures that the DAC can communicate effectively with microcontrollers, DSPs, or other digital systems, making it a versatile component for a wide range of digital-to-analog conversion tasks.

Enclosed in a 28-lead SSOP package, the LTC1667CG#PBF is designed to occupy minimal board space while offering robust performance. Its package is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

In summary, the LTC1667CG#PBF from Linear Technology is a highly accurate, fast, and versatile 16-bit DAC that meets the needs of precision-demanding applications, offering designers a reliable solution for their digital-to-analog conversion requirements.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess