EN
  • EN
  • DE

PTZ27A

Part No PTZ27A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 354554-PTZ27A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PTZ27A CAD Model

Description

The PTZ27A is a Transient Voltage Suppressor (TVS) diode produced by Rohm Semiconductor, designed to protect sensitive electronic circuits from voltage transients caused by events such as electrostatic discharge (ESD), lightning strikes, and inductive switching. The diode clamps the voltage to a safe level very quickly, diverting the excess current away from protected components.

Applications

  • Automotive Electronics: Protecting automotive ECUs, sensors, and communication interfaces from voltage transients.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), motor drives, and industrial networks from voltage surges.
  • Consumer Electronics: Providing ESD protection for smartphones, tablets, laptops, and other portable electronic devices.
  • Telecommunications Equipment: Protecting network interfaces, modems, routers, and other telecommunications equipment from voltage spikes.
  • Power Supplies: Clamping voltage spikes and protecting downstream components in power supplies and power distribution systems.

Features

  • High Surge Capability: Designed to withstand high surge currents without degradation, ensuring reliable protection during transient events.
  • Fast Response Time: Quickly clamps transient voltages, minimizing the risk of damage to protected components.
  • Low Clamping Voltage: Provides a low clamping voltage to keep the voltage seen by protected components within safe operating limits.
  • Small Package Size: Compact package allows for easy integration into space-constrained applications.
  • High Reliability: Manufactured with high-quality materials to ensure long-term reliability and stable performance.

Benefits

  • Enhanced Circuit Protection: Robust protection against voltage surges and ESD, preventing damage to sensitive electronic components.
  • Improved System Reliability: Reduces the risk of component failure due to transient voltage events, increasing the overall reliability of electronic systems.
  • Reduced Downtime: Prevents costly repairs and downtime by protecting critical circuits.
  • Increased Product Lifespan: Extends the useful life of electronic products.
  • Cost Savings: Minimizes warranty claims and repair costs associated with transient-related failures.

Additional Details

The PTZ27A typically features a breakdown voltage around 27V. Critical specifications include peak pulse power (PPP), reverse standoff voltage (VRWM), and maximum clamping voltage (VC). It's commonly available in surface-mount packages for automated assembly. Detailed electrical characteristics are available in the Rohm Semiconductor datasheet. Proper PCB layout is crucial for optimal TVS diode performance, including adhering to recommended mounting practices and considering trace impedance to minimize inductive effects which can degrade protection. The PTZ27A is designed to meet industry standards for ESD protection, ensuring compliance with relevant regulatory requirements.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess