EN
  • EN
  • DE

LTC1660IN#PBF

Part No LTC1660IN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 10BIT OCTAL 16-DIP / DAC 8-CH Interpolation Filter 10-bit 16-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 10
Number of D/A Converters 8
Settling Time 30μs (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.6, ±0.2
Architecture Oversampling Interpolating DAC
Operating Temperature Range -40°C ~ 85°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 782147-LTC1660IN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1660
Introduction Date September 15, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1660IN#PBF CAD Model

Description

Product Overview: LTC1660IN#PBF

The LTC1660IN#PBF is a high-quality digital-to-analog converter (DAC) produced by Linear Technology, renowned for its precision electronic components. This product is designed to meet the demands of sophisticated electronic systems requiring accurate and stable analog output derived from digital input signals.

Key Features

  • Resolution: The LTC1660IN#PBF offers a 10-bit resolution, providing fine granularity and precision for analog signal control.
  • Number of Channels: It features 8 independent DAC channels, allowing for multiple analog outputs to be controlled simultaneously.
  • Output Range: The device supports a flexible output range, which can be configured to meet the requirements of various applications.
  • Interface: It includes a simple 3-wire SPI-compatible serial interface, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Supply Voltage: The DAC operates with a single 5V supply voltage, making it compatible with standard digital systems.
  • Package: The LTC1660IN#PBF is available in a narrow 16-lead PDIP package, suitable for through-hole mounting, which ensures robust physical connections and ease of handling during the manufacturing process.

Applications

The versatility of the LTC1660IN#PBF makes it an ideal choice for a variety of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Automotive control systems
  • Portable battery-powered devices
  • Programmable logic controllers (PLCs)

Quality and Reliability

Linear Technology's LTC1660IN#PBF is designed with a commitment to quality and reliability. It features a robust design that ensures consistent performance and long-term durability, even in challenging environmental conditions. The product is also backed by Linear Technology's comprehensive technical support and warranty.

Conclusion

In conclusion, the LTC1660IN#PBF DAC from Linear Technology is a high-performance, multi-channel digital-to-analog converter that offers precision, flexibility, and ease of use for engineers and designers. Its wide range of applications and reliable operation make it a valuable component for any project requiring accurate digital-to-analog signal conversion.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess