EN
  • EN
  • DE

LTC1658CN8#PBF

Part No LTC1658CN8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 14BIT R-R 8-DIP / DAC 1-CH 14-bit 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Number of D/A Converters 1
Settling Time 12μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±8 (Maximum), ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 782142-LTC1658CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1658
Introduction Date January 29, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1658CN8#PBF CAD Model

Description

The LTC1658CN8#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices, that offers exceptional accuracy and stability. This precision DAC is well-suited for demanding applications that require a high level of detail in signal conversion, such as industrial automation, medical equipment, and high-end audio equipment.

Key Features

  • Resolution: The LTC1658 provides a full 16-bit resolution without missing codes, ensuring high-fidelity data conversion for critical applications.
  • Output Range: It features a flexible reference input, allowing for a wide range of output voltages to match the needs of various systems.
  • Low Glitch Impulse: The device is designed to minimize glitch impulse, thereby reducing noise and improving output signal quality.
  • Settling Time: With a fast settling time, the LTC1658 is capable of quickly reaching its final output value, which is essential for time-sensitive applications.
  • Power Supply: It operates with a single 5V power supply, simplifying power management in system design.
  • Interface: The DAC features a simple 3-wire SPI/MICROWIRE compatible serial interface, which makes it easy to integrate into a variety of digital systems.
  • Package: The LTC1658CN8#PBF comes in a narrow 8-lead PDIP package, which is suitable for space-constrained applications.

Applications

The LTC1658CN8#PBF is ideal for a range of precision applications, including:

  • Industrial Process Control
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Digital Signal Processing (DSP)
  • High-end Audio Systems
  • Medical Instrumentation

Performance and Quality

Linear Technology is renowned for producing high-quality components that are reliable and perform consistently across various conditions. The LTC1658CN8#PBF is no exception, offering excellent linearity, low noise, and high output drive capability, ensuring that it can meet the needs of the most demanding systems. With its robust design and precision performance, the LTC1658CN8#PBF is a top choice for designers looking to incorporate a high-quality DAC into their products.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess