EN
  • EN
  • DE

LTC1645CS#TRPBF

Part No LTC1645CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR SEQ HOTSWAP DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications General Purpose
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate
Supply Voltage - Operating 1.2 V to 12 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.1mA
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER
Win Source Part Number 112708-LTC1645CS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1645CS#TRPBF CAD Model

Description

Overview of LTC1645CS#TRPBF

The LTC1645CS#TRPBF is a sophisticated integrated circuit produced by Linear Technology, now part of Analog Devices, designed specifically for hot swap applications. It is a Hot Swap Controller that allows a board to be safely inserted and removed from a live backplane. This component is particularly useful in systems where maintenance or upgrades require the exchange of boards without the need to power down the entire system.

Key Features

  • Controlled Insertion and Removal: The LTC1645CS#TRPBF ensures that the electronic boards are powered up and down in a controlled manner, preventing any abrupt current surges that could potentially damage sensitive components.
  • High Voltage Capability: This device is capable of handling a wide range of supply voltages, typically from 2.7V to 16.5V, making it suitable for various applications and systems.
  • Compact Package: The LTC1645CS#TRPBF is offered in a 16-lead narrow SOIC package, which is ideal for space-constrained applications.
  • Integrated Functions: It includes features such as overcurrent and short-circuit protection, electronic circuit breaker, and thermal protection to ensure the reliability and longevity of the electronic system.
  • Adjustable Current Limit: The current limit can be set with a single external resistor, providing flexibility in the design to cater to different load requirements.

Applications

  • Hot Swap Systems
  • Server Backplanes
  • RAID Systems
  • Industrial Systems
  • Network Routers and Switches

The LTC1645CS#TRPBF is a testament to Linear Technology's commitment to high-quality and reliability in power management solutions. It is designed to simplify the hot-swap process, protect valuable hardware, and ensure continuous operation in critical systems. Whether used in data centers, communication infrastructure, or industrial settings, the LTC1645CS#TRPBF is an essential component for hot-swappable units, providing a seamless and safe user experience.

Its tape and reel packaging (indicated by the 'TR' in the part number) facilitates automated assembly processes, making it a convenient choice for mass production environments. With its robust feature set and proven performance, the LTC1645CS#TRPBF continues to be a preferred choice for designers and engineers seeking a reliable hot swap controller solution.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.8168 $58.1376
68+ $1.6990 $115.5320
106+ $1.6413 $173.9778
152+ $1.5234 $231.5568
198+ $1.4657 $290.2086
247+ $1.4068 $347.4796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,011 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess